Edmund Optics Inc. NIR (400 - 1600nm) Longpass Kit, 50mm Dia, 41 Filters NT86-529

Description
Sharp Cut-on Wavelength High Rejection / Transmission Efficiency Multiple Diameters Available Shortpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our most popular TECHSPEC Longpass Filters, and are available in a range of diameters, wavelengths, and kit sizes. These longpass filters feature a single layer anti-reflection (AR) coating on the back surface to enhance their overall efficiency. Each kit is assembled in a precision cut, hard-case protective wooden boxes. Each box is constructed of Beachwood and Birchwood materials and includes foam lining, felt feet, and brass hinges and latches.
Description
Sharp Cut-on Wavelength High Rejection / Transmission Efficiency Multiple Diameters Available Shortpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our most popular TECHSPEC Longpass Filters, and are available in a range of diameters, wavelengths, and kit sizes. These longpass filters feature a single layer anti-reflection (AR) coating on the back surface to enhance their overall efficiency. Each kit is assembled in a precision cut, hard-case protective wooden boxes. Each box is constructed of Beachwood and Birchwood materials and includes foam lining, felt feet, and brass hinges and latches.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
NIR (400 - 1600nm) Longpass Kit, 50mm Dia, 41 Filters
NT86-529
NIR (400 - 1600nm) Longpass Kit, 50mm Dia, 41 Filters NT86-529
Sharp Cut-on Wavelength High Rejection / Transmission Efficiency Multiple Diameters Available Shortpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our most popular TECHSPEC Longpass Filters, and are available in a range of diameters, wavelengths, and kit sizes. These longpass filters feature a single layer anti-reflection (AR) coating on the back surface to enhance their overall efficiency. Each kit is assembled in a precision cut, hard-case protective wooden boxes. Each box is constructed of Beachwood and Birchwood materials and includes foam lining, felt feet, and brass hinges and latches.
  • Sharp Cut-on Wavelength
  • High Rejection / Transmission Efficiency
  • Multiple Diameters Available
  • Shortpass Filter Kits Also Available

Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our most popular TECHSPEC Longpass Filters, and are available in a range of diameters, wavelengths, and kit sizes. These longpass filters feature a single layer anti-reflection (AR) coating on the back surface to enhance their overall efficiency. Each kit is assembled in a precision cut, hard-case protective wooden boxes. Each box is constructed of Beachwood and Birchwood materials and includes foam lining, felt feet, and brass hinges and latches.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT86-529
Product Name NIR (400 - 1600nm) Longpass Kit, 50mm Dia, 41 Filters
Filter Type Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
780.5-1 OD6 Ultra Narrow Bandpass Filter - 7575 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Longpass Filter, Colored Glass, 25.4 mm, 400 nm Cut-on, GG400 Glass - FSR-GG400 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details