Edmund Optics Inc. NIR (725 - 1100nm) Longpass Kit, 12.5mm Dia, 16 Filters NT86-512

Description
Sharp Cut-on Wavelength High Rejection / Transmission Efficiency Multiple Diameters Available Shortpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our most popular TECHSPEC Longpass Filters, and are available in a range of diameters, wavelengths, and kit sizes. These longpass filters feature a single layer anti-reflection (AR) coating on the back surface to enhance their overall efficiency. Each kit is assembled in a precision cut, hard-case protective wooden boxes. Each box is constructed of Beachwood and Birchwood materials and includes foam lining, felt feet, and brass hinges and latches.
Description
Sharp Cut-on Wavelength High Rejection / Transmission Efficiency Multiple Diameters Available Shortpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our most popular TECHSPEC Longpass Filters, and are available in a range of diameters, wavelengths, and kit sizes. These longpass filters feature a single layer anti-reflection (AR) coating on the back surface to enhance their overall efficiency. Each kit is assembled in a precision cut, hard-case protective wooden boxes. Each box is constructed of Beachwood and Birchwood materials and includes foam lining, felt feet, and brass hinges and latches.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
NIR (725 - 1100nm) Longpass Kit, 12.5mm Dia, 16 Filters
NT86-512
NIR (725 - 1100nm) Longpass Kit, 12.5mm Dia, 16 Filters NT86-512
Sharp Cut-on Wavelength High Rejection / Transmission Efficiency Multiple Diameters Available Shortpass Filter Kits Also Available Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our most popular TECHSPEC Longpass Filters, and are available in a range of diameters, wavelengths, and kit sizes. These longpass filters feature a single layer anti-reflection (AR) coating on the back surface to enhance their overall efficiency. Each kit is assembled in a precision cut, hard-case protective wooden boxes. Each box is constructed of Beachwood and Birchwood materials and includes foam lining, felt feet, and brass hinges and latches.
  • Sharp Cut-on Wavelength
  • High Rejection / Transmission Efficiency
  • Multiple Diameters Available
  • Shortpass Filter Kits Also Available

Ideal for lab integration, TECHSPEC OD 2 Longpass Filter Kits feature some of our most popular TECHSPEC Longpass Filters, and are available in a range of diameters, wavelengths, and kit sizes. These longpass filters feature a single layer anti-reflection (AR) coating on the back surface to enhance their overall efficiency. Each kit is assembled in a precision cut, hard-case protective wooden boxes. Each box is constructed of Beachwood and Birchwood materials and includes foam lining, felt feet, and brass hinges and latches.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT86-512
Product Name NIR (725 - 1100nm) Longpass Kit, 12.5mm Dia, 16 Filters
Filter Type Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 3.0 OD at 546.1 nm - FR-OD300 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Colored Glass Filters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application Infrared; Visible; Ultraviolet
Filter Shape Circular; Square; Rectangular
View Details