Edmund Optics Inc. 650nm CWL 25nm Bandpass Interference Filter, 12.5mm Dia. NT86-645

Description
Ideal for Life Science Instrumentation High Transmission, Deep Blocking Used to Prevent Photobleaching in Microscopy Applications 10nm and 50nm Bandpass Interference Filters also Available TECHSPEC Hard Coated 25nm Bandpass Interference Filters are designed to be a midrange alternative to broadband or narrowband filters. TECHSPEC Hard Coated 25nm Bandpass Interference Filters are ideal for single photon microscopy, or for preventing photobleaching of live samples or fluorophores in a range of life science applications. These filters can also be used to eliminate unwanted background noise while enhancing the signal to noise ratio in imaging or machine vision applications.
Description
Ideal for Life Science Instrumentation High Transmission, Deep Blocking Used to Prevent Photobleaching in Microscopy Applications 10nm and 50nm Bandpass Interference Filters also Available TECHSPEC Hard Coated 25nm Bandpass Interference Filters are designed to be a midrange alternative to broadband or narrowband filters. TECHSPEC Hard Coated 25nm Bandpass Interference Filters are ideal for single photon microscopy, or for preventing photobleaching of live samples or fluorophores in a range of life science applications. These filters can also be used to eliminate unwanted background noise while enhancing the signal to noise ratio in imaging or machine vision applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
650nm CWL 25nm Bandpass Interference Filter, 12.5mm Dia.
NT86-645
650nm CWL 25nm Bandpass Interference Filter, 12.5mm Dia. NT86-645
Ideal for Life Science Instrumentation High Transmission, Deep Blocking Used to Prevent Photobleaching in Microscopy Applications 10nm and 50nm Bandpass Interference Filters also Available TECHSPEC Hard Coated 25nm Bandpass Interference Filters are designed to be a midrange alternative to broadband or narrowband filters. TECHSPEC Hard Coated 25nm Bandpass Interference Filters are ideal for single photon microscopy, or for preventing photobleaching of live samples or fluorophores in a range of life science applications. These filters can also be used to eliminate unwanted background noise while enhancing the signal to noise ratio in imaging or machine vision applications.
  • Ideal for Life Science Instrumentation
  • High Transmission, Deep Blocking
  • Used to Prevent Photobleaching in Microscopy Applications
  • 10nm and 50nm Bandpass Interference Filters also Available

TECHSPEC Hard Coated 25nm Bandpass Interference Filters are designed to be a midrange alternative to broadband or narrowband filters. TECHSPEC Hard Coated 25nm Bandpass Interference Filters are ideal for single photon microscopy, or for preventing photobleaching of live samples or fluorophores in a range of life science applications. These filters can also be used to eliminate unwanted background noise while enhancing the signal to noise ratio in imaging or machine vision applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT86-645
Product Name 650nm CWL 25nm Bandpass Interference Filter, 12.5mm Dia.
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Longpass Filter, Colored Glass, 12.7 mm, 515 nm Cut-on, OG515 Glass - FR-OG515 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
485-24 OD6 ULTRA Bandpass Filter - 7171 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details