Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
L-COM, INC.
MPMB8OS2-20SCUZ-3 -- FIBER OPTIC CABLES
L-com, Inc.
Fiber Optic Cables
MPMB8OS2-20SCUZ-3
Description
TYPE B MPO W/ PINS TO SC/UPC FAN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TYPE B MPO W/ PINS TO SC/UPC FAN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
5073-MPMB8OS2-20SCUZ-3-ND
Fiber Optic Cables
5073-MPMB8OS2-20SCUZ-3-ND
TYPE B MPO W/ PINS TO SC/UPC FAN
TYPE B MPO W/ PINS TO SC/UPC FAN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Cables
Product Number
5073-MPMB8OS2-20SCUZ-3-ND
Product Name
Fiber Optic Cables
Cable Type
Duplex
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
100GbE, QSFP28 ACTIVE OPTICAL CABLE
FOQQD33P00012
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Infineon Technologies AG
Fiber Optic Cables
LWLR10LR50L3000AHPSA1
View Details
Newport MKS
Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating
F-AIR-10/1060
Specs
Core Size
9.7 µm (0.3819 mils)
Cable Diameter
2.5 mm (0.0984 inch)
Maximum Attenuation
100 dB/km (30.48 dB/1000 ft)
View Details
Festo Corporation
Fiber-optic cable
SOOC-DS-F-M4-2-R2
Specs
Core Size
1300 µm (51.18 mils)
Bending Radius
2 mm (0.0787 inch)
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
2
suppliers