L-com, Inc. Fiber patch cable MPO Male to MPO Female, 12 fiber SMF type A, LSZH (Low Smoke, Zero Halogen) rated, 3-meter MPMF12SMAZ-3

Description
The L-com MPMF12SMAZ-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAZ-3 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 3-meter. The L-com MPMF12SMAZ-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Single Mode Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 3 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPMF12SMAZ-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAZ-3 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 3-meter. The L-com MPMF12SMAZ-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Single Mode Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 3 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO Male to MPO Female, 12 fiber SMF type A, LSZH (Low Smoke, Zero Halogen) rated, 3-meter - MPMF12SMAZ-3 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO Male to MPO Female, 12 fiber SMF type A, LSZH (Low Smoke, Zero Halogen) rated, 3-meter
MPMF12SMAZ-3
Fiber patch cable MPO Male to MPO Female, 12 fiber SMF type A, LSZH (Low Smoke, Zero Halogen) rated, 3-meter MPMF12SMAZ-3
The L-com MPMF12SMAZ-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAZ-3 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 3-meter. The L-com MPMF12SMAZ-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Single Mode Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 3 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPMF12SMAZ-3 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Single Mode fiber. The L-com MPMF12SMAZ-3 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 3-meter. The L-com MPMF12SMAZ-3 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Male to MPO Female
  • Cable Type: Single Mode
  • Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated
  • Cable Length: 3 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMF12SMAZ-3
Product Name Fiber patch cable MPO Male to MPO Female, 12 fiber SMF type A, LSZH (Low Smoke, Zero Halogen) rated, 3-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details