Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
L-COM, INC.
MPMF8OM4AR-10 -- FIBER OPTIC CABLES
L-com, Inc.
Fiber Optic Cables
MPMF8OM4AR-10
Description
MPO W/ PINS TO MPO NO PINS, 8 FI
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MPO W/ PINS TO MPO NO PINS, 8 FI
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
5073-MPMF8OM4AR-10-ND
Fiber Optic Cables
5073-MPMF8OM4AR-10-ND
MPO W/ PINS TO MPO NO PINS, 8 FI
MPO W/ PINS TO MPO NO PINS, 8 FI
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Cables
Product Number
5073-MPMF8OM4AR-10-ND
Product Name
Fiber Optic Cables
Fiber Mode
Multimode
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fibre Optic Cable
2846823
Specs
Core Size
3000 µm (118 mils)
Features
Other; OM1
View Details
BRIM Electronics, Inc.
Fiber Optic Retractile Cord
116
Specs
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
S.I. Tech, Inc.
Fiber Optic Cable
7202
Specs
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
2
View Details
Newport MKS
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA
F-PM980
Specs
Wavelength
980 nm (9800 Å)
Numerical Aperture
0.1000 to 0.1300
Maximum Attenuation
2.5 dB/km (0.7620 dB/1000 ft)
View Details