L-com, Inc. Fiber patch cable MPO Male to MPO Female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 5-meter MPMF12OM3AZ-5

Description
The L-com MPMF12OM3AZ-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AZ-5 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 5-meter. The L-com MPMF12OM3AZ-5 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Multimode OM3 Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 5 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPMF12OM3AZ-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AZ-5 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 5-meter. The L-com MPMF12OM3AZ-5 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Multimode OM3 Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 5 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO Male to MPO Female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 5-meter - MPMF12OM3AZ-5 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO Male to MPO Female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 5-meter
MPMF12OM3AZ-5
Fiber patch cable MPO Male to MPO Female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 5-meter MPMF12OM3AZ-5
The L-com MPMF12OM3AZ-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AZ-5 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 5-meter. The L-com MPMF12OM3AZ-5 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Multimode OM3 Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 5 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPMF12OM3AZ-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF12OM3AZ-5 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 5-meter. The L-com MPMF12OM3AZ-5 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Male to MPO Female
  • Cable Type: Multimode OM3
  • Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated
  • Cable Length: 5 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMF12OM3AZ-5
Product Name Fiber patch cable MPO Male to MPO Female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 5-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5368216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details