L-com, Inc. Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 5-meter MPMF8OM3AP-5

Description
The L-com MPMF8OM3AP-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF8OM3AP-5 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 5-meter. The L-com MPMF8OM3AP-5 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Multimode OM3 Cable Jacket: OFNP (Plenum-rated) Cable Length: 5 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPMF8OM3AP-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF8OM3AP-5 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 5-meter. The L-com MPMF8OM3AP-5 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Multimode OM3 Cable Jacket: OFNP (Plenum-rated) Cable Length: 5 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 5-meter - MPMF8OM3AP-5 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 5-meter
MPMF8OM3AP-5
Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 5-meter MPMF8OM3AP-5
The L-com MPMF8OM3AP-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF8OM3AP-5 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 5-meter. The L-com MPMF8OM3AP-5 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Multimode OM3 Cable Jacket: OFNP (Plenum-rated) Cable Length: 5 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPMF8OM3AP-5 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF8OM3AP-5 is an 8-fiber MPO cable with type A polarity and an OFNP Plenum-rated jacket, with fiber cable length 5-meter. The L-com MPMF8OM3AP-5 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Male to MPO Female
  • Cable Type: Multimode OM3
  • Cable Jacket: OFNP (Plenum-rated)
  • Cable Length: 5 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMF8OM3AP-5
Product Name Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type A, OFNP (Plenum-rated), 5-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 5367358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; ST; St
View Details