L-com, Inc. Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type B, OFNR (Riser-rated), 10-meter MPMF8OM3BR-10

Description
The L-com MPMF8OM3BR-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF8OM3BR-10 is an 8-fiber MPO cable with type B polarity and an OFNR Riser-rated jacket, with fiber cable length 10-meter. The L-com MPMF8OM3BR-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Multimode OM3 Cable Jacket: OFNR (Riser-rated) Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPMF8OM3BR-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF8OM3BR-10 is an 8-fiber MPO cable with type B polarity and an OFNR Riser-rated jacket, with fiber cable length 10-meter. The L-com MPMF8OM3BR-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Multimode OM3 Cable Jacket: OFNR (Riser-rated) Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type B, OFNR (Riser-rated), 10-meter - MPMF8OM3BR-10 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type B, OFNR (Riser-rated), 10-meter
MPMF8OM3BR-10
Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type B, OFNR (Riser-rated), 10-meter MPMF8OM3BR-10
The L-com MPMF8OM3BR-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF8OM3BR-10 is an 8-fiber MPO cable with type B polarity and an OFNR Riser-rated jacket, with fiber cable length 10-meter. The L-com MPMF8OM3BR-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Male to MPO Female Cable Type: Multimode OM3 Cable Jacket: OFNR (Riser-rated) Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPMF8OM3BR-10 is an MPO fiber patch cable. It features MPO Male to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPMF8OM3BR-10 is an 8-fiber MPO cable with type B polarity and an OFNR Riser-rated jacket, with fiber cable length 10-meter. The L-com MPMF8OM3BR-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Male to MPO Female
  • Cable Type: Multimode OM3
  • Cable Jacket: OFNR (Riser-rated)
  • Cable Length: 10 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPMF8OM3BR-10
Product Name Fiber patch cable MPO Male to MPO Female, 8 fiber MMF OM3 type B, OFNR (Riser-rated), 10-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details