Black Box Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| Basic fiber patch cable. Black Box quality. In Stock. | |
| Cable features high-performance MTP MPO-Style connectors. Make one pull and get 24 fibers. Streamline network cabling in high-density data centers. Use to make high-density blade server, patch panel, and switch... | |
| Effective way to increase security is to lock up ports w/locking cables. These stop cables from being disconnected and/or working loose over time. | |
| Make fiber patch cables a Layer 1 security tool. Lock up critical network ports in data centers, & wiring closets to prevent disconnects & vandalism. Stop disgruntled employees from bringing... | |
| Reduce installation time. Polarity method C. Without pins. Use with Harness Cables to facilitate moves, adds, and changes. | |
| Reduce installation time. Polarity method C. Without pins. User with Harness Cables to facilitate moves, adds, and changes. | |
| Reduce installation time. Round cable is a small diameter (3. 0-mm). Polarity method C. Without pins. Use with Harness Cables to facilitate moves, adds, and changes. | |
| Use to simplify high-density blade server, patch panels, and switch connections. Pre-terminated cable eliminates costly and error-prone field terminations. Reduce installation time. Polarity method C. Without pins. | |
| Used in MTP MPO-style cassette to cassette applications. Pre-terminated cable eliminates costly and error-prone field terminations. Reduce installation time. Round cable is a small diameter (3. 0-mm). Polarity method A. |
| << Prev |