Effective way to increase security is to lock up ports w/locking cables. These stop cables from being disconnected and/or working loose over time.
| Black Box | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | FOR-SK-62-002M-LCLC |
| Product Name | OM1 62.5Micron Fiber Cable Duplex Riser Secure/Key Locking LCLC 2m |
| Cable Type | Patchcords |
| Connector Type | SC; ST |
| Jacket Material | PVC OFNR/FT4 |
| Wavelength | 850 to 1300 nm (8500 to 13000 Å) |