Black Box LCLC 5m LockPORT Key Lock OS2 PVC SM Fiber Patch Cable FOR-KL-SM-005M-LCLC

Description
Make fiber patch cables a Layer 1 security tool. Lock up critical network ports in data centers, & wiring closets to prevent disconnects & vandalism. Stop disgruntled employees from bringing the network down. Prevent tampering in public areas.
Datasheet
Description
Make fiber patch cables a Layer 1 security tool. Lock up critical network ports in data centers, & wiring closets to prevent disconnects & vandalism. Stop disgruntled employees from bringing the network down. Prevent tampering in public areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCLC 5m LockPORT Key Lock OS2 PVC SM Fiber Patch Cable - FOR-KL-SM-005M-LCLC - Black Box
Lawrence, PA, USA
LCLC 5m LockPORT Key Lock OS2 PVC SM Fiber Patch Cable
FOR-KL-SM-005M-LCLC
LCLC 5m LockPORT Key Lock OS2 PVC SM Fiber Patch Cable FOR-KL-SM-005M-LCLC
Make fiber patch cables a Layer 1 security tool. Lock up critical network ports in data centers, & wiring closets to prevent disconnects & vandalism. Stop disgruntled employees from bringing the network down. Prevent tampering in public areas.

Make fiber patch cables a Layer 1 security tool. Lock up critical network ports in data centers, & wiring closets to prevent disconnects & vandalism. Stop disgruntled employees from bringing the network down. Prevent tampering in public areas.

Supplier's Site Datasheet

Technical Specifications

  Black Box
Product Category Fiber Optic Cables
Product Number FOR-KL-SM-005M-LCLC
Product Name LCLC 5m LockPORT Key Lock OS2 PVC SM Fiber Patch Cable
Cable Type Patchcords
Core Size 9 µm (0.3543 mils)
Connector Type SC; ST
Jacket Material PVC OFNR
Unlock Full Specs
to access all available technical data

Similar Products

Photosensitive Singlemode Fiber, 1550-1650 nm, Bend Insensitive, FBG Sensor Arrays - F-SM1500-4.2/125 - Newport MKS
Specs
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2900 to 0.3100
Maximum Attenuation 1.5 dB/km (0.4572 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details