Black Box Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Choose from 12 colors, four connector options, and 13... | |
| Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM3 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and... | |
| Well suited for using in aircraft, ships, and construction areas. OM2, OM3, and OM4 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, & |
| << Prev | Next >> |