Black Box Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| Effective way to increase security is to lock up ports w/locking cables. These stop cables from being disconnected and/or working loose over time. | |
| Make fiber patch cables a Layer 1 security tool. Lock up critical network ports in data centers, & wiring closets to prevent disconnects & vandalism. Stop disgruntled employees from bringing... | |
| Minimal insertion loss and reflection. Use with fiber optic light sources for tesing fiber links. | |
| One end gets spliced to the trunk cable. The other end has preterminated connectors, which feed into an adapter panel. Use in fiber termination enclosures or cable management boxes. | |
| Well suited for using in aircraft, ships, and construction areas. OM1, OM2, and OM4 multimode plus single-mode cables are also available. Get the connectors you want: ST, SC, LC, and... |
| << Prev | Next >> |