Black Box 50m MTP OM3 Fiber Optic Trunk Cable Plenum 12-Strand Type A FOTC20M3-MP-12AQ-50

Description
Used in MTP MPO-style cassette to cassette applications. Pre-terminated cable eliminates costly and error-prone field terminations. Reduce installation time. Round cable is a small diameter (3. 0-mm). Polarity method A. Without pins.
Description
Used in MTP MPO-style cassette to cassette applications. Pre-terminated cable eliminates costly and error-prone field terminations. Reduce installation time. Round cable is a small diameter (3. 0-mm). Polarity method A. Without pins.

Suppliers

Company
Product
Description
Supplier Links
50m MTP OM3 Fiber Optic Trunk Cable Plenum 12-Strand Type A - FOTC20M3-MP-12AQ-50 - Black Box
Lawrence, PA, USA
50m MTP OM3 Fiber Optic Trunk Cable Plenum 12-Strand Type A
FOTC20M3-MP-12AQ-50
50m MTP OM3 Fiber Optic Trunk Cable Plenum 12-Strand Type A FOTC20M3-MP-12AQ-50
Used in MTP MPO-style cassette to cassette applications. Pre-terminated cable eliminates costly and error-prone field terminations. Reduce installation time. Round cable is a small diameter (3. 0-mm). Polarity method A. Without pins.

Used in MTP MPO-style cassette to cassette applications. Pre-terminated cable eliminates costly and error-prone field terminations. Reduce installation time. Round cable is a small diameter (3. 0-mm). Polarity method A. Without pins.

Supplier's Site

Technical Specifications

  Black Box
Product Category Fiber Optic Cables
Product Number FOTC20M3-MP-12AQ-50
Product Name 50m MTP OM3 Fiber Optic Trunk Cable Plenum 12-Strand Type A
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details