Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
BLACK BOX
FOSM-002M-SCSC -- 2M (6.5FT) SCSC YL OS2 SM FIBER PATCH CABLE INDR ZIP OFNR
Black Box
2m (6.5ft) SCSC YL OS2 SM Fiber Patch Cable INDR Zip OFNR
FOSM-002M-SCSC
Description
Basic fiber patch cable. Black Box quality. In Stock.
Black Box
Done
Datasheet
Description
Basic fiber patch cable. Black Box quality. In Stock.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Black Box
Lawrence, PA, USA
2m (6.5ft) SCSC YL OS2 SM Fiber Patch Cable INDR Zip OFNR
FOSM-002M-SCSC
2m (6.5ft) SCSC YL OS2 SM Fiber Patch Cable INDR Zip OFNR
FOSM-002M-SCSC
Basic fiber patch cable. Black Box quality. In Stock.
Basic fiber patch cable. Black Box quality. In Stock.
Supplier's Site
Datasheet
Technical Specifications
Black Box
Product Category
Fiber Optic Cables
Product Number
FOSM-002M-SCSC
Product Name
2m (6.5ft) SCSC YL OS2 SM Fiber Patch Cable INDR Zip OFNR
Cable Type
Patchcords
Unlock Full Specs
to access all available technical data
Similar Products
S.I. Tech, Inc.
Fiber Optic Cable
5201
Specs
Cable Type
Simplex; Multifiber (optional feature)
Fiber Mode
Multimode
Number of Fibers
1
View Details
BRIM Electronics, Inc.
Fiber Optic Retractile Cord
116
Specs
Cable Type
Simplex; Duplex (optional feature)
Fiber Mode
SingleMode
Core Size
900 µm (35.43 mils)
View Details
RS Components, Ltd.
Fibre Optic Cable
2846907
Specs
Core Size
3000 µm (118 mils)
Features
Other; OM2
View Details
Newport MKS
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC
F-PM850-C-3FCAPC
Specs
Connector Type
FC/APC, Narrow Key
Cable Diameter
2.5 mm (0.0984 inch)
Wavelength
850 nm (8500 Å)
View Details