Optoelectronics - Phototransistors
40mA NPN 30V 75mW 100nA 940nm Plugin,L=4.6mm Phototransistors ROHS
| Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Phototransistors | Phototransistors |
| Product Number | PT928-6C | PT928-6C |
| Product Name | Optoelectronics - Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor |
| Mounting Option | Plugin | |
| Peak Wavelength | 940 nm (9400 Å) | |
| Collector Current | 40 milliamps |