Everlight USA, Inc. Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors PT67-21C/L41/TR8

Description
20mA NPN 30V 75mW 100nA 940nm SMD3528 Phototransistors ROHS
Datasheet
Description
20mA NPN 30V 75mW 100nA 940nm SMD3528 Phototransistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors
PT67-21C/L41/TR8
Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors PT67-21C/L41/TR8
20mA NPN 30V 75mW 100nA 940nm SMD3528 Phototransistors ROHS

20mA NPN 30V 75mW 100nA 940nm SMD3528 Phototransistors ROHS

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - PT67-21C/L41/TR8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
PT67-21C/L41/TR8
Sensors, Transducers - Optical Sensors - Phototransistors PT67-21C/L41/TR8
SENSOR PHOTO 940NM TOP VIEW PLCC

SENSOR PHOTO 940NM TOP VIEW PLCC

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors
Product Number PT67-21C/L41/TR8 PT67-21C/L41/TR8
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor
Peak Wavelength 940 nm (9400 Å) 940 nm (9400 Å)
Collector Current 20 milliamps 20 milliamps
Collector Dark Current 100 nA 100 nA
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors In Sidelooker Package - SFH 325 FA - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Surface Mount
Peak Wavelength 980 nm (9800 Å)
View Details
2 suppliers
Radiation Tolerant Hermetic Silicon Phototransistor - IB14N2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details