SENSOR PHOTO 940NM TOP VIEW RAD
20mA NPN 30V 75mW 100nA 940nm Plugin,D=3mm Phototransistors ROHS
| Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Phototransistors | Phototransistors |
| Product Number | PT204-6B | PT204-6B |
| Product Name | Sensors, Transducers - Optical Sensors - Phototransistors | Optocoupler/LED/Digital Tube/Photoelectric Device >> Phototransistors |
| Phototransistor Type | Phototransistor | Phototransistor |
| Mounting Option | Through Hole | Plugin |
| Peak Wavelength | 940 nm (9400 Å) | 940 nm (9400 Å) |
| Collector Current | 20 milliamps | 20 milliamps |