Broadcom Inc. 10/100/1000 Base T Single Phy, Bga-117; Data Rate Broadcom BCM5461A1KFBG

Description
10/100/1000 BASE T SINGLE PHY, BGA-117; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:BGA; No. of Pins:117Pins; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet
Description
10/100/1000 BASE T SINGLE PHY, BGA-117; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:BGA; No. of Pins:117Pins; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100/1000 Base T Single Phy, Bga-117; Data Rate Broadcom - 29AH3468 - Newark, An Avnet Company
Chicago, IL, United States
10/100/1000 Base T Single Phy, Bga-117; Data Rate Broadcom
29AH3468
10/100/1000 Base T Single Phy, Bga-117; Data Rate Broadcom 29AH3468
10/100/1000 BASE T SINGLE PHY, BGA-117; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:BGA; No. of Pins:117Pins; Operating Temperature Min:- RoHS Compliant: Yes

10/100/1000 BASE T SINGLE PHY, BGA-117; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:BGA; No. of Pins:117Pins; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 29AH3468
Product Name 10/100/1000 Base T Single Phy, Bga-117; Data Rate Broadcom
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products