Broadcom Inc. OneConnect Dual-port 10GBASE-SR Adapter OCe11102-NX

Description
The OneConnect® OCe11102-NX is a high performance, dual-port network adapter for 10Gb Ethernet (10GbE) networks. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-NX delivers industry-leading performance and scalability per watt. OneConnect OCe11102-NX adapters support protocol offloads for TCP/IP and TCP Chimney Offload to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost savings and optimized return on investment. Key Features: Superior performance with stateless TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC, and other advanced error checking Key Benefits: Industry-leading performance per watt reduces operational expenditures (OPEX) and supports “green” data center initiatives Protocol offloads support vEngine™ technology that enables more VMs per server OneConnect Universal Multi-Channel™ (UMC) allows multiple PCI functions to be created on each adapter; each port can present four Network Interface Card (NIC) functions to the operating system or hypervisor Support for NetQueue for VMware and Virtual Machine Queue (VMQ) for Microsoft Windows Server 2008 Hyper-V to optimize performance and maximize virtualization ratios Single Root I/O Virtualization (SR-IOV) support improves I/O performance with virtual server deployments Future-proof option to enable Fibre Channel over Ethernet (FCoE) or iSCSI support with high performance protocol offloads
Description
The OneConnect® OCe11102-NX is a high performance, dual-port network adapter for 10Gb Ethernet (10GbE) networks. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-NX delivers industry-leading performance and scalability per watt. OneConnect OCe11102-NX adapters support protocol offloads for TCP/IP and TCP Chimney Offload to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost savings and optimized return on investment. Key Features: Superior performance with stateless TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC, and other advanced error checking Key Benefits: Industry-leading performance per watt reduces operational expenditures (OPEX) and supports “green” data center initiatives Protocol offloads support vEngine™ technology that enables more VMs per server OneConnect Universal Multi-Channel™ (UMC) allows multiple PCI functions to be created on each adapter; each port can present four Network Interface Card (NIC) functions to the operating system or hypervisor Support for NetQueue for VMware and Virtual Machine Queue (VMQ) for Microsoft Windows Server 2008 Hyper-V to optimize performance and maximize virtualization ratios Single Root I/O Virtualization (SR-IOV) support improves I/O performance with virtual server deployments Future-proof option to enable Fibre Channel over Ethernet (FCoE) or iSCSI support with high performance protocol offloads

Suppliers

Company
Product
Description
Supplier Links
OneConnect Dual-port 10GBASE-SR Adapter - OCe11102-NX - Broadcom Inc.
San Jose, CA, USA
OneConnect Dual-port 10GBASE-SR Adapter
OCe11102-NX
OneConnect Dual-port 10GBASE-SR Adapter OCe11102-NX
The OneConnect® OCe11102-NX is a high performance, dual-port network adapter for 10Gb Ethernet (10GbE) networks. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-NX delivers industry-leading performance and scalability per watt. OneConnect OCe11102-NX adapters support protocol offloads for TCP/IP and TCP Chimney Offload to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost savings and optimized return on investment. Key Features: Superior performance with stateless TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC, and other advanced error checking Key Benefits: Industry-leading performance per watt reduces operational expenditures (OPEX) and supports “green” data center initiatives Protocol offloads support vEngine™ technology that enables more VMs per server OneConnect Universal Multi-Channel™ (UMC) allows multiple PCI functions to be created on each adapter; each port can present four Network Interface Card (NIC) functions to the operating system or hypervisor Support for NetQueue for VMware and Virtual Machine Queue (VMQ) for Microsoft Windows Server 2008 Hyper-V to optimize performance and maximize virtualization ratios Single Root I/O Virtualization (SR-IOV) support improves I/O performance with virtual server deployments Future-proof option to enable Fibre Channel over Ethernet (FCoE) or iSCSI support with high performance protocol offloads

The OneConnect® OCe11102-NX is a high performance, dual-port network adapter for 10Gb Ethernet (10GbE) networks. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-NX delivers industry-leading performance and scalability per watt.

OneConnect OCe11102-NX adapters support protocol offloads for TCP/IP and TCP Chimney Offload to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost savings and optimized return on investment.

Key Features:

  • Superior performance with stateless TCIP/IP and TCP Chimney offloads
  • Easy to deploy and manage with the OneCommand® Manager application
  • Enterprise-ready with hardware parity, CRC, ECC, and other advanced error checking

Key Benefits:

  • Industry-leading performance per watt reduces operational expenditures (OPEX) and supports “green” data center initiatives
  • Protocol offloads support vEngine™ technology that enables more VMs per server
  • OneConnect Universal Multi-Channel™ (UMC) allows multiple PCI functions to be created on each adapter; each port can present four Network Interface Card (NIC) functions to the operating system or hypervisor
  • Support for NetQueue for VMware and Virtual Machine Queue (VMQ) for Microsoft Windows Server 2008 Hyper-V to optimize performance and maximize virtualization ratios
  • Single Root I/O Virtualization (SR-IOV) support improves I/O performance with virtual server deployments
  • Future-proof option to enable Fibre Channel over Ethernet (FCoE) or iSCSI support with high performance protocol offloads
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network Cards and Network Controllers
Product Number OCe11102-NX
Product Name OneConnect Dual-port 10GBASE-SR Adapter
Protocol / Network 10Gb Ethernet
Data Rate 6.40E7 kbps
Host Bus PCI Express® 2.0
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring. - NMC-0120-000111E - Advantech
Specs
Operating System Linux
Processor Type 4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details