Broadcom Inc. OneConnect 10GbE Dual-Port FCoE Adapter OCe11102-FX

Description
The Emulex OneConnect® OCe11102-F is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet Small Computer System Interface (iSCSI) protocols. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-F adapter supports a common infrastructure for networking and storage, reducing capital expenditures (CAPEX) for adapters, switches and cables, and operational expenditures (OPEX) for power, cooling and IT administration. The OneConnect OCe11102-F supports protocol offloads for FCoE, iSCSI, TCP/IP and TCP Chimney to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost saving to optimize return on investment. Key Features: Optimized network and storage connectivity with high performance FCoE offload and iSCSI offload Superior network support with TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC and other advanced error checking Key Benefits: Leverages ten generations of advanced, field-proven Fibre Channel technology One infrastructure for network and storage reduces CAPEX Industry-leading performance per watt reduces OPEX Protocol offloads support Emulex vEngine™ technology to enable more VMs per server OneConnect Universal Multi-Channel (UMC) allows multiple PCI functions to be created for each adapter port. OCe11102-F adapters present three Network Interface Card (NIC) functions and one FCoE or iSCSI function per port to the operating system or hypervisor.
Description
The Emulex OneConnect® OCe11102-F is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet Small Computer System Interface (iSCSI) protocols. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-F adapter supports a common infrastructure for networking and storage, reducing capital expenditures (CAPEX) for adapters, switches and cables, and operational expenditures (OPEX) for power, cooling and IT administration. The OneConnect OCe11102-F supports protocol offloads for FCoE, iSCSI, TCP/IP and TCP Chimney to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost saving to optimize return on investment. Key Features: Optimized network and storage connectivity with high performance FCoE offload and iSCSI offload Superior network support with TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC and other advanced error checking Key Benefits: Leverages ten generations of advanced, field-proven Fibre Channel technology One infrastructure for network and storage reduces CAPEX Industry-leading performance per watt reduces OPEX Protocol offloads support Emulex vEngine™ technology to enable more VMs per server OneConnect Universal Multi-Channel (UMC) allows multiple PCI functions to be created for each adapter port. OCe11102-F adapters present three Network Interface Card (NIC) functions and one FCoE or iSCSI function per port to the operating system or hypervisor.

Suppliers

Company
Product
Description
Supplier Links
OneConnect 10GbE Dual-Port FCoE Adapter - OCe11102-FX - Broadcom Inc.
San Jose, CA, USA
OneConnect 10GbE Dual-Port FCoE Adapter
OCe11102-FX
OneConnect 10GbE Dual-Port FCoE Adapter OCe11102-FX
The Emulex OneConnect® OCe11102-F is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet Small Computer System Interface (iSCSI) protocols. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-F adapter supports a common infrastructure for networking and storage, reducing capital expenditures (CAPEX) for adapters, switches and cables, and operational expenditures (OPEX) for power, cooling and IT administration. The OneConnect OCe11102-F supports protocol offloads for FCoE, iSCSI, TCP/IP and TCP Chimney to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost saving to optimize return on investment. Key Features: Optimized network and storage connectivity with high performance FCoE offload and iSCSI offload Superior network support with TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC and other advanced error checking Key Benefits: Leverages ten generations of advanced, field-proven Fibre Channel technology One infrastructure for network and storage reduces CAPEX Industry-leading performance per watt reduces OPEX Protocol offloads support Emulex vEngine™ technology to enable more VMs per server OneConnect Universal Multi-Channel (UMC) allows multiple PCI functions to be created for each adapter port. OCe11102-F adapters present three Network Interface Card (NIC) functions and one FCoE or iSCSI function per port to the operating system or hypervisor.

The Emulex OneConnect® OCe11102-F is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet Small Computer System Interface (iSCSI) protocols.
A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-F adapter supports a common infrastructure for networking and storage, reducing capital expenditures (CAPEX) for adapters, switches and cables, and operational expenditures (OPEX) for power, cooling and IT administration.
The OneConnect OCe11102-F supports protocol offloads for FCoE, iSCSI, TCP/IP and TCP Chimney to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost saving to optimize return on investment.
Key Features:

  • Optimized network and storage connectivity with high performance FCoE offload and iSCSI offload
  • Superior network support with TCIP/IP and TCP Chimney offloads
  • Easy to deploy and manage with the OneCommand® Manager application
  • Enterprise-ready with hardware parity, CRC, ECC and other advanced error checking

Key Benefits:

  • Leverages ten generations of advanced, field-proven Fibre Channel technology
  • One infrastructure for network and storage reduces CAPEX
  • Industry-leading performance per watt reduces OPEX
  • Protocol offloads support Emulex vEngine™ technology to enable more VMs per server
  • OneConnect Universal Multi-Channel (UMC) allows multiple PCI functions to be created for each adapter port. OCe11102-F adapters present three Network Interface Card (NIC) functions and one FCoE or iSCSI function per port to the operating system or hypervisor.
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network Cards and Network Controllers
Product Number OCe11102-FX
Product Name OneConnect 10GbE Dual-Port FCoE Adapter
Protocol / Network 10Gb Ethernet
Data Rate 6.40E7 kbps
Host Bus PCI Express® 2.0
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT - 98910770330 - Advantech
Specs
Processor Type Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 217915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 2.50E6 kbps
Host Bus PCI; PCIe
Number of Ports 2
View Details