FAST ETHERNET PHY, TQFP-64; Data Rate:-; Ethernet Type:IEEE 802.3u; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:TQFP; No. of Pins:64Pins; IC Interface Type:MII, RMII; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 32AH8402 |
| Product Name | Fast Ethernet Phy, Tqfp-64; Data Rate Broadcom |
| Protocol / Network | IEEE 802.3u |