Broadcom Inc. OneConnect 10GbE Dual-Port FCoE Adapter OCe11102-FM

Description
The OneConnect® OCe11102-FM is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet Small Computer System Interface (iSCSI) protocols. A member of the OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-F adapter supports a common infrastructure for networking and storage, reducing capital expenditures (CAPEX) for adapters, switches and cables, and operational expenditures (OPEX) for power, cooling and IT administration. The OneConnect OCe11102-F supports protocol offloads for FCoE, iSCSI, TCP/IP and TCP Chimney to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost saving to optimize return on investment. Key Features: Optimized network and storage connectivity with high performance FCoE offload and iSCSI offload Superior network support with TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC and other advanced error checking Key Benefits: Leverages ten generations of advanced, field-proven Fibre Channel technology One infrastructure for network and storage reduces CAPEX Industry-leading performance per watt reduces OPEX Protocol offloads support Emulex vEngine™ technology to enable more VMs per server OneConnect Universal Multi-Channel (UMC) allows multiple PCI functions to be created for each adapter port. OCe11102-F adapters present three Network Interface Card (NIC) functions and one FCoE or iSCSI function per port to the operating system or hypervisor.
Description
The OneConnect® OCe11102-FM is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet Small Computer System Interface (iSCSI) protocols. A member of the OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-F adapter supports a common infrastructure for networking and storage, reducing capital expenditures (CAPEX) for adapters, switches and cables, and operational expenditures (OPEX) for power, cooling and IT administration. The OneConnect OCe11102-F supports protocol offloads for FCoE, iSCSI, TCP/IP and TCP Chimney to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost saving to optimize return on investment. Key Features: Optimized network and storage connectivity with high performance FCoE offload and iSCSI offload Superior network support with TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC and other advanced error checking Key Benefits: Leverages ten generations of advanced, field-proven Fibre Channel technology One infrastructure for network and storage reduces CAPEX Industry-leading performance per watt reduces OPEX Protocol offloads support Emulex vEngine™ technology to enable more VMs per server OneConnect Universal Multi-Channel (UMC) allows multiple PCI functions to be created for each adapter port. OCe11102-F adapters present three Network Interface Card (NIC) functions and one FCoE or iSCSI function per port to the operating system or hypervisor.

Suppliers

Company
Product
Description
Supplier Links
OneConnect 10GbE Dual-Port FCoE Adapter - OCe11102-FM - Broadcom Inc.
San Jose, CA, USA
OneConnect 10GbE Dual-Port FCoE Adapter
OCe11102-FM
OneConnect 10GbE Dual-Port FCoE Adapter OCe11102-FM
The OneConnect® OCe11102-FM is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet Small Computer System Interface (iSCSI) protocols. A member of the OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-F adapter supports a common infrastructure for networking and storage, reducing capital expenditures (CAPEX) for adapters, switches and cables, and operational expenditures (OPEX) for power, cooling and IT administration. The OneConnect OCe11102-F supports protocol offloads for FCoE, iSCSI, TCP/IP and TCP Chimney to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost saving to optimize return on investment. Key Features: Optimized network and storage connectivity with high performance FCoE offload and iSCSI offload Superior network support with TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC and other advanced error checking Key Benefits: Leverages ten generations of advanced, field-proven Fibre Channel technology One infrastructure for network and storage reduces CAPEX Industry-leading performance per watt reduces OPEX Protocol offloads support Emulex vEngine™ technology to enable more VMs per server OneConnect Universal Multi-Channel (UMC) allows multiple PCI functions to be created for each adapter port. OCe11102-F adapters present three Network Interface Card (NIC) functions and one FCoE or iSCSI function per port to the operating system or hypervisor.

The OneConnect® OCe11102-FM is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet Small Computer System Interface (iSCSI) protocols.
A member of the OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-F adapter supports a common infrastructure for networking and storage, reducing capital expenditures (CAPEX) for adapters, switches and cables, and operational expenditures (OPEX) for power, cooling and IT administration.
The OneConnect OCe11102-F supports protocol offloads for FCoE, iSCSI, TCP/IP and TCP Chimney to provide maximum bandwidth with minimum use of CPU resources. For virtualized server deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost saving to optimize return on investment.
Key Features:

  • Optimized network and storage connectivity with high performance FCoE offload and iSCSI offload
  • Superior network support with TCIP/IP and TCP Chimney offloads
  • Easy to deploy and manage with the OneCommand® Manager application
  • Enterprise-ready with hardware parity, CRC, ECC and other advanced error checking

Key Benefits:

  • Leverages ten generations of advanced, field-proven Fibre Channel technology
  • One infrastructure for network and storage reduces CAPEX
  • Industry-leading performance per watt reduces OPEX
  • Protocol offloads support Emulex vEngine™ technology to enable more VMs per server
  • OneConnect Universal Multi-Channel (UMC) allows multiple PCI functions to be created for each adapter port. OCe11102-F adapters present three Network Interface Card (NIC) functions and one FCoE or iSCSI function per port to the operating system or hypervisor.
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network Cards and Network Controllers
Product Number OCe11102-FM
Product Name OneConnect 10GbE Dual-Port FCoE Adapter
Protocol / Network 10Gb Ethernet
Data Rate 6.40E7 kbps
Host Bus PCI Express® 2.0
Number of Ports 2
Port Type SFP+
Unlock Full Specs
to access all available technical data

Similar Products

Protocol Interface Module - PIM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Protocol / Network 10Base-T Ethernet; PROFINET, Orbit® Network
Data Rate 12000 kbps
Port Type 2 x RJ485 Connectors
View Details
Regular Flex I/O for Reset, Remote Switch and 5VDC -  - Advantech
Specs
Processor Type Regular Flex I/O for Reset, Remote Switch and 5VDC
View Details
Profinet IO Card COMM Board supports MRP, IRT - BN-8032 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Port Type RJ-45
Operating Temperature -30 to 75 C (-22 to 167 F)
Operating Humidity 5 to 95 %
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details