Broadcom Inc. Ethernet Transceiver, 1Gbps, Fbga-100; Data Rate Broadcom BCM54616C0KFBG

Description
ETHERNET TRANSCEIVER, 1GBPS, FBGA-100; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:FBGA; No. of Pins:100Pins; IC Interface Type:MII, RoHS Compliant: Yes
Description
ETHERNET TRANSCEIVER, 1GBPS, FBGA-100; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:FBGA; No. of Pins:100Pins; IC Interface Type:MII, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 1Gbps, Fbga-100; Data Rate Broadcom - 29AH3473 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 1Gbps, Fbga-100; Data Rate Broadcom
29AH3473
Ethernet Transceiver, 1Gbps, Fbga-100; Data Rate Broadcom 29AH3473
ETHERNET TRANSCEIVER, 1GBPS, FBGA-100; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:FBGA; No. of Pins:100Pins; IC Interface Type:MII, RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 1GBPS, FBGA-100; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:FBGA; No. of Pins:100Pins; IC Interface Type:MII, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 29AH3473
Product Name Ethernet Transceiver, 1Gbps, Fbga-100; Data Rate Broadcom
Protocol / Network IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Flex I/O for 4x GbE PoE - 98910770501 - Advantech
Specs
Processor Type Advanced Flex I/O for 4x GbE PoE
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details