Broadcom Inc. OneConnect Dual-port 10GBASE-T Adapter OCe14102-NT

Description
The OCe140102-NT dual-port 10GBASE-T Ethernet network adapter provides high performance 10Gb Ethernet (10GbE) connectivity delivering multiple benefits for the enterprise cloud, including: Support for lowest cost 10GbE infrastructure using CAT 6/6A/7/7A twisted pair cabling 10GbE cabling support up to 100m for data center deployments using structured cabling Increasing data center IT agility and scalability through deployment of a secure multi-tenant cloud Optimizing server hardware utilization by scaling high density virtualization Delivering user-controlled bandwidth partitioning across workloads and management services The OCe14000 10GBASE-T Ethernet network adapter is designed for the high bandwidth and scalability demands of enterprise applications, more scalable virtualization with support for RDMA over Converged Ethernet (RoCE), enhanced Single-Root I/O Virtualization (SR-IOV) and NIC port partitioning, and next-generation overlay network technologies that address the requirements for virtual machine (VM) mobility and massive scaling of Layer 2 subnets inside private or hybrid cloud infrastructures. Emulex Virtual Network Exceleration (VNeX™) overlay network offloads for multi-tenant cloud networking Scaling existing technologies for private or public multi-tenant infrastructures requires networking solutions that can enable VM-to-VM communication and virtual workload migration across Layer 2 and Layer 3 boundaries without impacting connectivity or performance. At the same time, these solutions need to ensure isolation and security for thousands or millions of tenant networks. However, with existing technology, the available 4094 VLAN IDs are insufficient to isolate/secure each tenant in a data center (private cloud) or hybrid cloud environment. Virtual Extensible Local Area Network (VXLAN), supported by VMware and Linux, and Network Virtualization using Generic Routing Encapsulation (NVGRE), supported by Microsoft, are next generation overlay networking solutions that address these requirements. These solutions are a frame-in-frame data packet encapsulation scheme enabling the creation of virtualized Layer 2 subnets that can span physical L3 IP networks. Traffic from each VM is tunneled to a specific virtual network; the packets are then routed transparently over the existing physical infrastructure. Emulex VNeX offload technology powered by a multi-core adapter ASIC engine accelerates the performance of network virtualization by preserving legacy stateless TCP offloads and scaling methods on encapsulated packets, providing full native network performance in a virtual network environment. RDMA support The OCe14000 10GBASE-T adapter leverages RoCE enabling server to server data movement directly between application memory without any CPU involvement providing high throughput and data acceleration on a standard Ethernet fabric without the need for any specialized infrastructure or management. Optimized host virtualization density with SR-IOV support SR-IOV optimizes I/O for VMs, enabling higher host server virtualization ratios to deliver maximum server ROI. SR-IOV provides a more cost-effective solution than multiple, physical adapter ports. SR-IOV enables multiple VMs to directly access the OCe14000’s I/O resources, thus allowing VM networking I/O to bypass the host and take a path directly between the VM and the adapter, eliminating redundant I/O processing in the hypervisor. This, in turn, allows higher I/O performance, lower CPU utilization and significantly reduced latency as compared to the alternative of software-emulated NIC devices that are implemented in the hypervisor. Optimized bandwidth allocation with Emulex Universal Multi-Channel port or network partitioning Emulex Universal Multi-Channel (UMC) is ideal for virtualized server environments because bandwidth allocation can be optimized to support VM migration, management and I/O intensive applications. UMC allows multiple PCI physical functions to be created on each adapter port. Each port on the dual-port OCe14102‑NT can be configured with up to eight functions. Fourth generation platform delivers enterprise-class reliability and performance Leveraging generations of advanced, field-proven controller and adapter technology, OCe14000 adapters meet the robust interoperability and reliability requirements of enterprise and scale-out data centers.
Description
The OCe140102-NT dual-port 10GBASE-T Ethernet network adapter provides high performance 10Gb Ethernet (10GbE) connectivity delivering multiple benefits for the enterprise cloud, including: Support for lowest cost 10GbE infrastructure using CAT 6/6A/7/7A twisted pair cabling 10GbE cabling support up to 100m for data center deployments using structured cabling Increasing data center IT agility and scalability through deployment of a secure multi-tenant cloud Optimizing server hardware utilization by scaling high density virtualization Delivering user-controlled bandwidth partitioning across workloads and management services The OCe14000 10GBASE-T Ethernet network adapter is designed for the high bandwidth and scalability demands of enterprise applications, more scalable virtualization with support for RDMA over Converged Ethernet (RoCE), enhanced Single-Root I/O Virtualization (SR-IOV) and NIC port partitioning, and next-generation overlay network technologies that address the requirements for virtual machine (VM) mobility and massive scaling of Layer 2 subnets inside private or hybrid cloud infrastructures. Emulex Virtual Network Exceleration (VNeX™) overlay network offloads for multi-tenant cloud networking Scaling existing technologies for private or public multi-tenant infrastructures requires networking solutions that can enable VM-to-VM communication and virtual workload migration across Layer 2 and Layer 3 boundaries without impacting connectivity or performance. At the same time, these solutions need to ensure isolation and security for thousands or millions of tenant networks. However, with existing technology, the available 4094 VLAN IDs are insufficient to isolate/secure each tenant in a data center (private cloud) or hybrid cloud environment. Virtual Extensible Local Area Network (VXLAN), supported by VMware and Linux, and Network Virtualization using Generic Routing Encapsulation (NVGRE), supported by Microsoft, are next generation overlay networking solutions that address these requirements. These solutions are a frame-in-frame data packet encapsulation scheme enabling the creation of virtualized Layer 2 subnets that can span physical L3 IP networks. Traffic from each VM is tunneled to a specific virtual network; the packets are then routed transparently over the existing physical infrastructure. Emulex VNeX offload technology powered by a multi-core adapter ASIC engine accelerates the performance of network virtualization by preserving legacy stateless TCP offloads and scaling methods on encapsulated packets, providing full native network performance in a virtual network environment. RDMA support The OCe14000 10GBASE-T adapter leverages RoCE enabling server to server data movement directly between application memory without any CPU involvement providing high throughput and data acceleration on a standard Ethernet fabric without the need for any specialized infrastructure or management. Optimized host virtualization density with SR-IOV support SR-IOV optimizes I/O for VMs, enabling higher host server virtualization ratios to deliver maximum server ROI. SR-IOV provides a more cost-effective solution than multiple, physical adapter ports. SR-IOV enables multiple VMs to directly access the OCe14000’s I/O resources, thus allowing VM networking I/O to bypass the host and take a path directly between the VM and the adapter, eliminating redundant I/O processing in the hypervisor. This, in turn, allows higher I/O performance, lower CPU utilization and significantly reduced latency as compared to the alternative of software-emulated NIC devices that are implemented in the hypervisor. Optimized bandwidth allocation with Emulex Universal Multi-Channel port or network partitioning Emulex Universal Multi-Channel (UMC) is ideal for virtualized server environments because bandwidth allocation can be optimized to support VM migration, management and I/O intensive applications. UMC allows multiple PCI physical functions to be created on each adapter port. Each port on the dual-port OCe14102‑NT can be configured with up to eight functions. Fourth generation platform delivers enterprise-class reliability and performance Leveraging generations of advanced, field-proven controller and adapter technology, OCe14000 adapters meet the robust interoperability and reliability requirements of enterprise and scale-out data centers.

Suppliers

Company
Product
Description
Supplier Links
OneConnect Dual-port 10GBASE-T Adapter - OCe14102-NT - Broadcom Inc.
San Jose, CA, USA
OneConnect Dual-port 10GBASE-T Adapter
OCe14102-NT
OneConnect Dual-port 10GBASE-T Adapter OCe14102-NT
The OCe140102-NT dual-port 10GBASE-T Ethernet network adapter provides high performance 10Gb Ethernet (10GbE) connectivity delivering multiple benefits for the enterprise cloud, including: Support for lowest cost 10GbE infrastructure using CAT 6/6A/7/7A twisted pair cabling 10GbE cabling support up to 100m for data center deployments using structured cabling Increasing data center IT agility and scalability through deployment of a secure multi-tenant cloud Optimizing server hardware utilization by scaling high density virtualization Delivering user-controlled bandwidth partitioning across workloads and management services The OCe14000 10GBASE-T Ethernet network adapter is designed for the high bandwidth and scalability demands of enterprise applications, more scalable virtualization with support for RDMA over Converged Ethernet (RoCE), enhanced Single-Root I/O Virtualization (SR-IOV) and NIC port partitioning, and next-generation overlay network technologies that address the requirements for virtual machine (VM) mobility and massive scaling of Layer 2 subnets inside private or hybrid cloud infrastructures. Emulex Virtual Network Exceleration (VNeX™) overlay network offloads for multi-tenant cloud networking Scaling existing technologies for private or public multi-tenant infrastructures requires networking solutions that can enable VM-to-VM communication and virtual workload migration across Layer 2 and Layer 3 boundaries without impacting connectivity or performance. At the same time, these solutions need to ensure isolation and security for thousands or millions of tenant networks. However, with existing technology, the available 4094 VLAN IDs are insufficient to isolate/secure each tenant in a data center (private cloud) or hybrid cloud environment. Virtual Extensible Local Area Network (VXLAN), supported by VMware and Linux, and Network Virtualization using Generic Routing Encapsulation (NVGRE), supported by Microsoft, are next generation overlay networking solutions that address these requirements. These solutions are a frame-in-frame data packet encapsulation scheme enabling the creation of virtualized Layer 2 subnets that can span physical L3 IP networks. Traffic from each VM is tunneled to a specific virtual network; the packets are then routed transparently over the existing physical infrastructure. Emulex VNeX offload technology powered by a multi-core adapter ASIC engine accelerates the performance of network virtualization by preserving legacy stateless TCP offloads and scaling methods on encapsulated packets, providing full native network performance in a virtual network environment. RDMA support The OCe14000 10GBASE-T adapter leverages RoCE enabling server to server data movement directly between application memory without any CPU involvement providing high throughput and data acceleration on a standard Ethernet fabric without the need for any specialized infrastructure or management. Optimized host virtualization density with SR-IOV support SR-IOV optimizes I/O for VMs, enabling higher host server virtualization ratios to deliver maximum server ROI. SR-IOV provides a more cost-effective solution than multiple, physical adapter ports. SR-IOV enables multiple VMs to directly access the OCe14000’s I/O resources, thus allowing VM networking I/O to bypass the host and take a path directly between the VM and the adapter, eliminating redundant I/O processing in the hypervisor. This, in turn, allows higher I/O performance, lower CPU utilization and significantly reduced latency as compared to the alternative of software-emulated NIC devices that are implemented in the hypervisor. Optimized bandwidth allocation with Emulex Universal Multi-Channel port or network partitioning Emulex Universal Multi-Channel (UMC) is ideal for virtualized server environments because bandwidth allocation can be optimized to support VM migration, management and I/O intensive applications. UMC allows multiple PCI physical functions to be created on each adapter port. Each port on the dual-port OCe14102‑NT can be configured with up to eight functions. Fourth generation platform delivers enterprise-class reliability and performance Leveraging generations of advanced, field-proven controller and adapter technology, OCe14000 adapters meet the robust interoperability and reliability requirements of enterprise and scale-out data centers.

The OCe140102-NT dual-port 10GBASE-T Ethernet network adapter provides high performance 10Gb Ethernet (10GbE) connectivity delivering multiple benefits for the enterprise cloud, including:

  • Support for lowest cost 10GbE infrastructure using CAT 6/6A/7/7A twisted pair cabling
  • 10GbE cabling support up to 100m for data center deployments using structured cabling
  • Increasing data center IT agility and scalability through deployment of a secure multi-tenant cloud
  • Optimizing server hardware utilization by scaling high density virtualization
  • Delivering user-controlled bandwidth partitioning across workloads and management services

The OCe14000 10GBASE-T Ethernet network adapter is designed for the high bandwidth and scalability demands of enterprise applications, more scalable virtualization with support for RDMA over Converged Ethernet (RoCE), enhanced Single-Root I/O Virtualization (SR-IOV) and NIC port partitioning, and next-generation overlay network technologies that address the requirements for virtual machine (VM) mobility and massive scaling of Layer 2 subnets inside private or hybrid cloud infrastructures.
Emulex Virtual Network Exceleration (VNeX™) overlay network offloads for multi-tenant cloud networking
Scaling existing technologies for private or public multi-tenant infrastructures requires networking solutions that can enable VM-to-VM communication and virtual workload migration across Layer 2 and Layer 3 boundaries without impacting connectivity or performance.
At the same time, these solutions need to ensure isolation and security for thousands or
millions of tenant networks. However, with existing technology, the available 4094 VLAN IDs are insufficient to isolate/secure each tenant in a data center (private cloud) or hybrid cloud environment.
Virtual Extensible Local Area Network (VXLAN), supported by VMware and Linux, and Network Virtualization using Generic Routing Encapsulation (NVGRE), supported by Microsoft, are next generation overlay networking solutions that address these requirements. These solutions are a frame-in-frame data packet encapsulation scheme enabling the creation of virtualized Layer 2 subnets that can span physical L3 IP networks. Traffic from each VM is tunneled to a specific virtual network; the packets are then routed transparently over the existing physical infrastructure.
Emulex VNeX offload technology powered by a multi-core adapter ASIC engine accelerates the performance of network virtualization by preserving legacy stateless TCP offloads and scaling methods on encapsulated packets, providing full native network performance in a virtual network environment.
RDMA support
The OCe14000 10GBASE-T adapter leverages RoCE enabling server to server data movement directly between application memory without any CPU involvement providing high throughput and data acceleration on a standard Ethernet fabric without the need for any specialized infrastructure or management.
Optimized host virtualization density with SR-IOV support
SR-IOV optimizes I/O for VMs, enabling higher host server virtualization ratios to deliver maximum server ROI. SR-IOV provides a more cost-effective solution than multiple, physical adapter ports. SR-IOV enables multiple VMs to directly access the OCe14000’s I/O resources, thus allowing VM networking I/O to bypass the host and take a path directly between the VM and the adapter, eliminating redundant I/O processing in the hypervisor. This, in turn, allows higher I/O performance, lower CPU utilization and significantly reduced latency as compared to the alternative of software-emulated NIC devices that are implemented in the hypervisor.
Optimized bandwidth allocation with Emulex Universal Multi-Channel port or network partitioning
Emulex Universal Multi-Channel (UMC) is ideal for virtualized server environments because bandwidth allocation can be optimized to support VM migration, management and I/O intensive applications. UMC allows multiple PCI physical functions to be created on each adapter port. Each port on the dual-port OCe14102‑NT can be configured with up to eight functions.
Fourth generation platform delivers enterprise-class reliability and performance
Leveraging generations of advanced, field-proven controller and adapter technology, OCe14000 adapters meet the robust interoperability and reliability requirements of enterprise and scale-out data centers.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network Cards and Network Controllers
Product Number OCe14102-NT
Product Name OneConnect Dual-port 10GBASE-T Adapter
Protocol / Network 10Gb Ethernet
Data Rate 6.40E7 kbps
Host Bus PCIe 3.0
Number of Ports 2
Port Type RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for network segmentation applications and inline security monitoring. - NMC-0121-000110E - Advantech
Specs
Port Type RJ-45
Processor Type 4 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for network segmentation applications and inline security monitoring.
Compliance CE/FCC
View Details
WiFi Board with External Antenna USB and RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, DeviceNet -  - Rotork plc
Specs
Protocol / Network DeviceNet
View Details