Broadcom Inc. OneConnect Single-port 10GBASE-SR Adapter OCe11101-NM

Description
The OneConnect® OCe11101-NM is a high performance, single-port 10Gb Ethernet (10GbE) network adapter, delivering industry-leading performance and scalability per watt. OneConnect OCe11101-NM adapters support protocol offloads for TCP/IP and TCP Chimney Offload, providing maximum bandwidth with minimum use of CPU resources. For virtual server and hyper-scale deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost savings and optimized return on investment. Key Features: Superior performance with stateless TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC, and other advanced error checking Key Benefits: Industry-leading performance per watt reduces operational expenditures (OPEX) and supports “green” data center initiatives Protocol offloads support vEngine™ technology that enables more VMs per server OneConnect Universal Multi-Channel™ (UMC) allows multiple PCI functions to be created on each adapter; each port can present four Network Interface Card (NIC) functions to the operating system or hypervisor Support for NetQueue for VMware and Virtual Machine Queue (VMQ) for Microsoft Windows Server 2008 Hyper-V to optimize performance and maximize virtualization ratios Single Root I/O Virtualization (SR-IOV) support improves I/O performance with virtual server deployments Future-proof option to enable Fibre Channel over Ethernet (FCoE) or iSCSI support with high performance protocol offloads
Description
The OneConnect® OCe11101-NM is a high performance, single-port 10Gb Ethernet (10GbE) network adapter, delivering industry-leading performance and scalability per watt. OneConnect OCe11101-NM adapters support protocol offloads for TCP/IP and TCP Chimney Offload, providing maximum bandwidth with minimum use of CPU resources. For virtual server and hyper-scale deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost savings and optimized return on investment. Key Features: Superior performance with stateless TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC, and other advanced error checking Key Benefits: Industry-leading performance per watt reduces operational expenditures (OPEX) and supports “green” data center initiatives Protocol offloads support vEngine™ technology that enables more VMs per server OneConnect Universal Multi-Channel™ (UMC) allows multiple PCI functions to be created on each adapter; each port can present four Network Interface Card (NIC) functions to the operating system or hypervisor Support for NetQueue for VMware and Virtual Machine Queue (VMQ) for Microsoft Windows Server 2008 Hyper-V to optimize performance and maximize virtualization ratios Single Root I/O Virtualization (SR-IOV) support improves I/O performance with virtual server deployments Future-proof option to enable Fibre Channel over Ethernet (FCoE) or iSCSI support with high performance protocol offloads

Suppliers

Company
Product
Description
Supplier Links
OneConnect Single-port 10GBASE-SR Adapter - OCe11101-NM - Broadcom Inc.
San Jose, CA, USA
OneConnect Single-port 10GBASE-SR Adapter
OCe11101-NM
OneConnect Single-port 10GBASE-SR Adapter OCe11101-NM
The OneConnect® OCe11101-NM is a high performance, single-port 10Gb Ethernet (10GbE) network adapter, delivering industry-leading performance and scalability per watt. OneConnect OCe11101-NM adapters support protocol offloads for TCP/IP and TCP Chimney Offload, providing maximum bandwidth with minimum use of CPU resources. For virtual server and hyper-scale deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost savings and optimized return on investment. Key Features: Superior performance with stateless TCIP/IP and TCP Chimney offloads Easy to deploy and manage with the OneCommand® Manager application Enterprise-ready with hardware parity, CRC, ECC, and other advanced error checking Key Benefits: Industry-leading performance per watt reduces operational expenditures (OPEX) and supports “green” data center initiatives Protocol offloads support vEngine™ technology that enables more VMs per server OneConnect Universal Multi-Channel™ (UMC) allows multiple PCI functions to be created on each adapter; each port can present four Network Interface Card (NIC) functions to the operating system or hypervisor Support for NetQueue for VMware and Virtual Machine Queue (VMQ) for Microsoft Windows Server 2008 Hyper-V to optimize performance and maximize virtualization ratios Single Root I/O Virtualization (SR-IOV) support improves I/O performance with virtual server deployments Future-proof option to enable Fibre Channel over Ethernet (FCoE) or iSCSI support with high performance protocol offloads

The OneConnect® OCe11101-NM is a high performance, single-port 10Gb Ethernet (10GbE) network adapter, delivering industry-leading performance and scalability per watt. OneConnect OCe11101-NM adapters support protocol offloads for TCP/IP and TCP Chimney Offload, providing maximum bandwidth with minimum use of CPU resources. For virtual server and hyper-scale deployments, OneConnect protocol offloads enable more virtual machines (VMs) per server, providing greater cost savings and optimized return on investment.

Key Features:

  • Superior performance with stateless TCIP/IP and TCP Chimney offloads
  • Easy to deploy and manage with the OneCommand® Manager application
  • Enterprise-ready with hardware parity, CRC, ECC, and other advanced error checking

Key Benefits:

  • Industry-leading performance per watt reduces operational expenditures (OPEX) and supports “green” data center initiatives
  • Protocol offloads support vEngine™ technology that enables more VMs per server
  • OneConnect Universal Multi-Channel™ (UMC) allows multiple PCI functions to be created on each adapter; each port can present four Network Interface Card (NIC) functions to the operating system or hypervisor
  • Support for NetQueue for VMware and Virtual Machine Queue (VMQ) for Microsoft Windows Server 2008 Hyper-V to optimize performance and maximize virtualization ratios
  • Single Root I/O Virtualization (SR-IOV) support improves I/O performance with virtual server deployments
  • Future-proof option to enable Fibre Channel over Ethernet (FCoE) or iSCSI support with high performance protocol offloads
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network Cards and Network Controllers
Product Number OCe11101-NM
Product Name OneConnect Single-port 10GBASE-SR Adapter
Protocol / Network 10Gb Ethernet
Data Rate 6.40E7 kbps
Host Bus PCIe 2.0
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

8 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for multi-segment network deployments and inline security monitoring. - NMC-0806-08CSA1 - Advantech
Specs
Port Type RJ-45
Processor Type 8 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for multi-segment network deployments and inline security monitoring.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details