Broadcom Inc. OneConnect OCe111101-EM single-port 10GbE Adapter OCe11101-EM

Description
The OCe11101-EM is a single-port 10GbE adapter that delivers accelerated small packet performance critical for highly transactional and cloud/multi-tenant environments. Protocol offload for stateless TCP/IP provides maximum bandwidth with minimum use of CPU resources. Key Features: Superior performance TCP/IP stateless offloads Energy-efficient design Industry-leading performance per watt Complements data center “green” initiatives Easy to deploy and manage with OneCommand™ Manager application One management console for network and storage Integrated management of Emulex Universal Converged Network Adapters (UCNAs) and Host Bus Adapters (HBAs) Over 12 million ports administered with Emulex management software Key Benefits: Optimized for Cloud/Multi-tenant environments Maximizes I/O bandwidth with high-performance 10GbE ports Same firmware, drivers and management as OneConnect 10GbE blade and LAN on motherboard (LOM) solutions Enterprise-ready Backed by field-proven Emulex reliability and support
Description
The OCe11101-EM is a single-port 10GbE adapter that delivers accelerated small packet performance critical for highly transactional and cloud/multi-tenant environments. Protocol offload for stateless TCP/IP provides maximum bandwidth with minimum use of CPU resources. Key Features: Superior performance TCP/IP stateless offloads Energy-efficient design Industry-leading performance per watt Complements data center “green” initiatives Easy to deploy and manage with OneCommand™ Manager application One management console for network and storage Integrated management of Emulex Universal Converged Network Adapters (UCNAs) and Host Bus Adapters (HBAs) Over 12 million ports administered with Emulex management software Key Benefits: Optimized for Cloud/Multi-tenant environments Maximizes I/O bandwidth with high-performance 10GbE ports Same firmware, drivers and management as OneConnect 10GbE blade and LAN on motherboard (LOM) solutions Enterprise-ready Backed by field-proven Emulex reliability and support

Suppliers

Company
Product
Description
Supplier Links
OneConnect OCe111101-EM single-port 10GbE Adapter - OCe11101-EM - Broadcom Inc.
San Jose, CA, USA
OneConnect OCe111101-EM single-port 10GbE Adapter
OCe11101-EM
OneConnect OCe111101-EM single-port 10GbE Adapter OCe11101-EM
The OCe11101-EM is a single-port 10GbE adapter that delivers accelerated small packet performance critical for highly transactional and cloud/multi-tenant environments. Protocol offload for stateless TCP/IP provides maximum bandwidth with minimum use of CPU resources. Key Features: Superior performance TCP/IP stateless offloads Energy-efficient design Industry-leading performance per watt Complements data center “green” initiatives Easy to deploy and manage with OneCommand™ Manager application One management console for network and storage Integrated management of Emulex Universal Converged Network Adapters (UCNAs) and Host Bus Adapters (HBAs) Over 12 million ports administered with Emulex management software Key Benefits: Optimized for Cloud/Multi-tenant environments Maximizes I/O bandwidth with high-performance 10GbE ports Same firmware, drivers and management as OneConnect 10GbE blade and LAN on motherboard (LOM) solutions Enterprise-ready Backed by field-proven Emulex reliability and support

The OCe11101-EM is a single-port 10GbE adapter that delivers accelerated small packet performance critical for highly transactional and cloud/multi-tenant environments. Protocol offload for stateless TCP/IP provides maximum bandwidth with minimum use of CPU resources.
Key Features:
Superior performance

  • TCP/IP stateless offloads

Energy-efficient design

  • Industry-leading performance per watt
  • Complements data center “green” initiatives

Easy to deploy and manage with OneCommand™ Manager application

  • One management console for network and storage
  • Integrated management of Emulex Universal
  • Converged Network Adapters (UCNAs) and Host Bus Adapters (HBAs)
  • Over 12 million ports administered with Emulex management software

Key Benefits:
Optimized for Cloud/Multi-tenant environments

  • Maximizes I/O bandwidth with high-performance 10GbE ports
  • Same firmware, drivers and management as OneConnect 10GbE blade and LAN on motherboard (LOM) solutions

Enterprise-ready

  • Backed by field-proven Emulex reliability and support
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network Cards and Network Controllers
Product Number OCe11101-EM
Product Name OneConnect OCe111101-EM single-port 10GbE Adapter
Protocol / Network 10Gb Ethernet
Data Rate 6.40E7 kbps
Host Bus PCI Express® 2.0
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details