Broadcom Inc. BladeEngine 10Gb Ethernet Controller

Description
BladeEngine® 3 (BE3) is a single-chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10GbE wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The BE3 Controller has two 10GbE interfaces that support XAUI, CX-4, KR and KX-4 physical interfaces, and an x8 PCI Express (PCIe) 2.0 host bus interface. Dual 10GbE network ports can be configured as active/active or active/passive modes of operation. BE3 also supports quad-port-1GbE and a mix of dual-port 10GbE and 1GbE. The BE3 Controller is built around an array of eight programmable packet engines (PEs), plus an additional ARM9 processor. By offloading TCP/IP, Fibre Channel over Ethernet (FCoE) and iSCSI protocol processing from the host CPU to dedicated PEs, BE3 Controllers deliver a highly integrated, low power, high performance 10GbE solution ideal for accelerating network and storage application performance on servers and storage systems. I/O virtualization technology is a key technology for BE3 Controllers, allowing network and storage resources to be carved up into multiple hardware-isolated and protected virtual network and virtual storage interfaces. Virtual network and virtual storage interfaces can be assigned to virtual machines (VMs) to realize near-native performance. Fine-grain quality of service (QoS) management features allow precise bandwidth allocation and management for individual virtual network and storage interfaces through centralized policies using industry-standard management APIs. BE3 Controllers address the need for advanced enterprise class I/O virtualization with driver support for VMware ESX, Linux KVM, Xen and Microsoft Hyper-V hypervisors. BE3 Controllers are a key component of the Emulex OneConnect® family of Network Adapters that provide10 GbE server connectivity for networking and storage with high-performance protocol offloads for TCP/IP, TCP Chimney Offload Engine (TOE), iSCSI and FCoE. Key Features Dual 10Gb per second (Gbps) MAC and dual XAUI/10GBASE-CX4/10G BASE-KX4/10GBASE-KR interfaces Full hardware based TCP/IP offload including fragmentation, reassembly and out-of-order processing to minimize host CPU utilization and maximize multi-core applications processing Complete FCoE offload based on 10 generations of field-proven Emulex LightPulse® Fibre Channel adapters Complete iSCSI offload including header and data digests, supported by third generation iSCSI software Large on-chip buffers, assisted by innovative cache architecture, maximizes performance and reduces the number of external components and memories required Target Applications Blade servers Enterprise servers Web servers High-performance clustered servers Network Attached Storage (NAS) iSCSI target controllers
Description
BladeEngine® 3 (BE3) is a single-chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10GbE wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The BE3 Controller has two 10GbE interfaces that support XAUI, CX-4, KR and KX-4 physical interfaces, and an x8 PCI Express (PCIe) 2.0 host bus interface. Dual 10GbE network ports can be configured as active/active or active/passive modes of operation. BE3 also supports quad-port-1GbE and a mix of dual-port 10GbE and 1GbE. The BE3 Controller is built around an array of eight programmable packet engines (PEs), plus an additional ARM9 processor. By offloading TCP/IP, Fibre Channel over Ethernet (FCoE) and iSCSI protocol processing from the host CPU to dedicated PEs, BE3 Controllers deliver a highly integrated, low power, high performance 10GbE solution ideal for accelerating network and storage application performance on servers and storage systems. I/O virtualization technology is a key technology for BE3 Controllers, allowing network and storage resources to be carved up into multiple hardware-isolated and protected virtual network and virtual storage interfaces. Virtual network and virtual storage interfaces can be assigned to virtual machines (VMs) to realize near-native performance. Fine-grain quality of service (QoS) management features allow precise bandwidth allocation and management for individual virtual network and storage interfaces through centralized policies using industry-standard management APIs. BE3 Controllers address the need for advanced enterprise class I/O virtualization with driver support for VMware ESX, Linux KVM, Xen and Microsoft Hyper-V hypervisors. BE3 Controllers are a key component of the Emulex OneConnect® family of Network Adapters that provide10 GbE server connectivity for networking and storage with high-performance protocol offloads for TCP/IP, TCP Chimney Offload Engine (TOE), iSCSI and FCoE. Key Features Dual 10Gb per second (Gbps) MAC and dual XAUI/10GBASE-CX4/10G BASE-KX4/10GBASE-KR interfaces Full hardware based TCP/IP offload including fragmentation, reassembly and out-of-order processing to minimize host CPU utilization and maximize multi-core applications processing Complete FCoE offload based on 10 generations of field-proven Emulex LightPulse® Fibre Channel adapters Complete iSCSI offload including header and data digests, supported by third generation iSCSI software Large on-chip buffers, assisted by innovative cache architecture, maximizes performance and reduces the number of external components and memories required Target Applications Blade servers Enterprise servers Web servers High-performance clustered servers Network Attached Storage (NAS) iSCSI target controllers

Suppliers

Company
Product
Description
Supplier Links
BladeEngine 10Gb Ethernet Controller -  - Broadcom Inc.
San Jose, CA, USA
BladeEngine 10Gb Ethernet Controller
BladeEngine 10Gb Ethernet Controller
BladeEngine® 3 (BE3) is a single-chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10GbE wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The BE3 Controller has two 10GbE interfaces that support XAUI, CX-4, KR and KX-4 physical interfaces, and an x8 PCI Express (PCIe) 2.0 host bus interface. Dual 10GbE network ports can be configured as active/active or active/passive modes of operation. BE3 also supports quad-port-1GbE and a mix of dual-port 10GbE and 1GbE. The BE3 Controller is built around an array of eight programmable packet engines (PEs), plus an additional ARM9 processor. By offloading TCP/IP, Fibre Channel over Ethernet (FCoE) and iSCSI protocol processing from the host CPU to dedicated PEs, BE3 Controllers deliver a highly integrated, low power, high performance 10GbE solution ideal for accelerating network and storage application performance on servers and storage systems. I/O virtualization technology is a key technology for BE3 Controllers, allowing network and storage resources to be carved up into multiple hardware-isolated and protected virtual network and virtual storage interfaces. Virtual network and virtual storage interfaces can be assigned to virtual machines (VMs) to realize near-native performance. Fine-grain quality of service (QoS) management features allow precise bandwidth allocation and management for individual virtual network and storage interfaces through centralized policies using industry-standard management APIs. BE3 Controllers address the need for advanced enterprise class I/O virtualization with driver support for VMware ESX, Linux KVM, Xen and Microsoft Hyper-V hypervisors. BE3 Controllers are a key component of the Emulex OneConnect® family of Network Adapters that provide10 GbE server connectivity for networking and storage with high-performance protocol offloads for TCP/IP, TCP Chimney Offload Engine (TOE), iSCSI and FCoE. Key Features Dual 10Gb per second (Gbps) MAC and dual XAUI/10GBASE-CX4/10G BASE-KX4/10GBASE-KR interfaces Full hardware based TCP/IP offload including fragmentation, reassembly and out-of-order processing to minimize host CPU utilization and maximize multi-core applications processing Complete FCoE offload based on 10 generations of field-proven Emulex LightPulse® Fibre Channel adapters Complete iSCSI offload including header and data digests, supported by third generation iSCSI software Large on-chip buffers, assisted by innovative cache architecture, maximizes performance and reduces the number of external components and memories required Target Applications Blade servers Enterprise servers Web servers High-performance clustered servers Network Attached Storage (NAS) iSCSI target controllers

BladeEngine® 3 (BE3) is a single-chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10GbE wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The BE3 Controller has two 10GbE interfaces that support XAUI, CX-4, KR and KX-4 physical interfaces, and an x8 PCI Express (PCIe) 2.0 host bus interface. Dual 10GbE network ports can be configured as active/active or active/passive modes of operation. BE3 also supports quad-port-1GbE and a mix of dual-port 10GbE and 1GbE.
The BE3 Controller is built around an array of eight programmable packet engines (PEs), plus an additional ARM9 processor. By offloading TCP/IP, Fibre Channel over Ethernet (FCoE) and iSCSI protocol processing from the host CPU to dedicated PEs, BE3 Controllers deliver a highly integrated, low power, high performance 10GbE solution ideal for accelerating network and storage application performance on servers and storage systems.
I/O virtualization technology is a key technology for BE3 Controllers, allowing network and storage resources to be carved up into multiple hardware-isolated and protected virtual network and virtual storage interfaces. Virtual network and virtual storage interfaces can be assigned to virtual machines (VMs) to realize near-native performance. Fine-grain quality of service (QoS) management features allow precise bandwidth allocation and management for individual virtual network and storage interfaces through centralized policies using industry-standard management APIs. BE3 Controllers address the need for advanced enterprise class I/O virtualization with driver support for VMware ESX, Linux KVM, Xen and Microsoft Hyper-V hypervisors.
BE3 Controllers are a key component of the Emulex OneConnect® family of Network Adapters that provide10 GbE server connectivity for networking and storage with high-performance protocol offloads for TCP/IP, TCP Chimney Offload Engine (TOE), iSCSI and FCoE.
Key Features

  • Dual 10Gb per second (Gbps) MAC and dual XAUI/10GBASE-CX4/10GBASE-KX4/10GBASE-KR interfaces
  • Full hardware based TCP/IP offload including fragmentation, reassembly and out-of-order processing to minimize host CPU utilization and maximize multi-core applications processing
  • Complete FCoE offload based on 10 generations of field-proven Emulex LightPulse® Fibre Channel adapters
  • Complete iSCSI offload including header and data digests, supported by third generation iSCSI software
  • Large on-chip buffers, assisted by innovative cache architecture, maximizes performance and reduces the number of external components and memories required

Target Applications

  • Blade servers
  • Enterprise servers
  • Web servers
  • High-performance clustered servers
  • Network Attached Storage (NAS)
  • iSCSI target controllers
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Network Cards and Network Controllers
Product Name BladeEngine 10Gb Ethernet Controller
Protocol / Network 10Gb Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring. - NMC-0120-04FBLSA2 - Advantech
Specs
Operating System Linux
Processor Type 4 Ports 1GbE Fiber Bypass Network Management Card. Ideal for network segmentation applications and inline security monitoring.
Compliance CE/FCC
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details