Eaton Corporation Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| KEY REMOVE ALL POSITION TYPE 22.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG... | |
| KEY REMOVE ALL POSITION TYPE 22.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-CENTER-RIGHT 45... | |
| KEY REMOVE ALL POSITION TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| KEY REMOVE ALL POSITION TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| KEY REMOVE ALL POSITION TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM... | |
| KEY REMOVE ALL POSITIONS TYPE 22.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS... | |
| KEY REMOVE ALL POSITIONS TYPE 22.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS... | |
| KEY REMOVE CENTER TYPE 22.5 MM SIZE 1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL... | |
| KEY REMOVE CENTER TYPE 22.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL CENTER-RIGHT 45 DEG THROW... | |
| KEY REMOVE CENTER TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE... | |
| KEY REMOVE CENTER TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| KEY REMOVE CENTER TYPE 30.5 MM SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| KEY REMOVE CENTER, KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG... | |
| KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW... | |
| KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG... | |
| KEY REMOVE LEFT TYPE 22.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-RIGHT 45 DEG THROW... | |
| KEY REMOVE LEFT TYPE 22.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-RIGHT 45 DEG... | |
| KEY REMOVE LEFT TYPE 22.5 MM SIZE MAINTAINED/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-RIGHT 45 DEG THROW... | |
| KEY REMOVE LEFT TYPE 22.5 MM SIZE MAINTAINED/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-RIGHT 45 DEG... | |
| KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE... | |
| KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 22.5 MM SIZE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE,... | |
| KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 22.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL... | |
| KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW... | |
| KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW... | |
| KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE... | |
| KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| KEY REMOVE RIGHT TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| KNOB LEVER TYPE 22.5 MM SIZE 3NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA... | |
| KNOB LEVER TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| KNOB LEVER TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| KNOB LEVER TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL | |
| KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL | |
| KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 4 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 8E CAM CODE HT800 MODEL | |
| KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL | |
| KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL | |
| KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL | |
| KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL | |
| KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED/MAINTAIN ED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 4 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 8E CAM CODE HT800 MODEL | |
| KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL | |
| KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) 208/6 VAC AT... | |
| KNOB TYPE 22.5 MM SIZE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA 3/3R/4/4X/12/13,... | |
| KNOB TYPE 22.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA 3/3R/4/4X/12/13,... | |
| KNOB TYPE 22.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA 3/3R/4/4X/12/13,... | |
| KNOB TYPE 22.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA... | |
| KNOB TYPE 22.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA, LLOYDS APPROVAL NEMA 3/3R/4/4X/12/13,... | |
| KNOB TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-RIGHT 45 DEG THROW... | |
| KNOB TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-RIGHT 45 DEG... | |
| KNOB TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG THROW... | |
| KNOB TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG... | |
| KNOB TYPE 22.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG... | |
| KNOB TYPE 22.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-CENTER-RIGHT 45... | |
| KNOB TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| KNOB TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| KNOB TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| KNOB TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| KNOB TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| KNOB TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| KNOB TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| KNOB TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE... | |
| KNOB TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2, CE APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| KNOB TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MAINTAINED/MOMENTA RY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2... | |
| KNOB TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| KNOB TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| KNOB TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED/MAINTAIN ED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2... | |
| KNOB TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 4 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 8E CAM CODE HT800 MODEL | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE APPROVAL UL 508, CSA C22.2, CE EN... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPROVAL UL 508, CSA C22.2, CE EN... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA C22.2, CE EN... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) LEFT-RIGHT 45 DEG THROW 7 CAM CODE APPROVAL UL 508, CSA C22.2, CE EN... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPROVAL UL 508, CSA C22.2, CE... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA C22.2, CE... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE APPROVAL UL 508, CSA C22.2, CE EN... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPROVAL UL 508, CSA C22.2, CE... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA C22.2, CE... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPROVAL UL 508, CSA C22.2, CE... | |
| KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA C22.2, CE... | |
| KNOB TYPE 30.5 MM SIZE GRAY COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| KNOB TYPE 30.5 MM SIZE GRAY COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| KNOB TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| KNOB TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| LEVER TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL CENTER-RIGHT 45 DEG THROW... | |
| LEVER TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-RIGHT 45 DEG THROW... | |
| LEVER TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL CENTER-RIGHT 45 DEG... | |
| LEVER TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 2 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-RIGHT 45 DEG... | |
| LEVER TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG THROW... | |
| LEVER TYPE 22.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG... | |
| LEVER TYPE 22.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG... | |
| LEVER TYPE 22.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-CENTER-RIGHT 45... | |
| LEVER TYPE 22.5 MM SIZE GREEN COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) CHROME PLATED BRASS BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG THROW... | |
| LEVER TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-CENTER-RIGHT 45... | |
| LEVER TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| LEVER TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| LEVER TYPE 30.5 MM SIZE 1NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| LEVER TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| LEVER TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| LEVER TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| LEVER TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| LEVER TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| LEVER TYPE 30.5 MM SIZE 2NO CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| LEVER TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| LEVER TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MAINTAINED/MOMENTA RY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2... | |
| LEVER TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| LEVER TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| LEVER TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA... | |
| LEVER TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| LEVER TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED/MAINTAIN ED OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2... | |
| LEVER TYPE 30.5 MM SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| LEVER TYPE 30.5 MM SIZE BLUE COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE BLUE COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE BLUE COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE BLUE COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE BLUE COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE GRAY COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE GRAY COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE GRAY COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE GRAY COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE GRAY COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE GRAY COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| LEVER TYPE 30.5 MM SIZE GRAY COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| LEVER TYPE 30.5 MM SIZE GRAY COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE GRAY COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| LEVER TYPE 30.5 MM SIZE GREEN COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE GREEN COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE GREEN COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE GREEN COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE GREEN COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE ORANGE COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE ORANGE COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE ORANGE COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE ORANGE COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE ORANGE COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| LEVER TYPE 30.5 MM SIZE ORANGE COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE RED COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE RED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE WHITE COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE WHITE COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE WHITE COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE WHITE COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| LEVER TYPE 30.5 MM SIZE YELLOW COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE YELLOW COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE YELLOW COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE... | |
| LEVER TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM... | |
| LEVER TYPE 30.5 MM SIZE YELLOW COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM... | |
| ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP... | |
| ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT... | |
| ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT... | |
| ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT... | |
| STANDARD KNOB TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MAINTAINED/MOMENTA RY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 4 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 8E CAM CODE HT800 MODEL | |
| STANDARD KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED/MAINTAIN ED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 4 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 8E CAM CODE HT800 MODEL | |
| STANDARD LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MAINTAINE D/MAINTAINED/MOMENTA RY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 4 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 8E CAM CODE HT800 MODEL |
| << Prev | Next >> |