Eaton Corporation Non Illuminated Selector Switch Operator E34KLB4

Description
KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet
Description
KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34KLB4 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34KLB4
Non Illuminated Selector Switch Operator E34KLB4
KEY REMOVE CENTER TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
  • KEY REMOVE CENTER TYPE
  • 30.5 MM SIZE
  • MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 2 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • VERTICAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E34KLB4
Product Name Non Illuminated Selector Switch Operator
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switch Heads - 1881157 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 0033.1120-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details