Eaton Corporation Non Illuminated Selector Switch Operator HT8JKH3A

Description
KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL
Datasheet
Description
KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - HT8JKH3A - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
HT8JKH3A
Non Illuminated Selector Switch Operator HT8JKH3A
KNOB TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL
  • KNOB TYPE
  • 30.5 MM SIZE
  • BLACK COLOR
  • MOMENTARY/MAINTAINED OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • 2 POSITION(S)
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • LEFT-RIGHT THROW
  • 3A CAM CODE
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number HT8JKH3A
Product Name Non Illuminated Selector Switch Operator
Features Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 1734-35-213-151-R-900-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switch Heads - 1881157 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details