Eaton Corporation Non Illuminated Selector Switch Operator E22VBL3

Description
LEVER TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG THROW 1 CAM CODE E22 MODEL
Datasheet
Description
LEVER TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG THROW 1 CAM CODE E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E22VBL3 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E22VBL3
Non Illuminated Selector Switch Operator E22VBL3
LEVER TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL 3 POSITION(S) GLASS FILLED BLACK NYLON BEZEL MATERIAL LEFT-CENTER-RIGHT 45 DEG THROW 1 CAM CODE E22 MODEL
  • LEVER TYPE
  • 22.5 MM SIZE
  • GREEN COLOR
  • MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • 3 POSITION(S)
  • GLASS FILLED BLACK NYLON BEZEL MATERIAL
  • LEFT-CENTER-RIGHT 45 DEG THROW
  • 1 CAM CODE
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E22VBL3
Product Name Non Illuminated Selector Switch Operator
Base Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-2403-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
2 suppliers
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 450-35-524-231-R-A2-902-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers