Eaton Corporation Non Illuminated Selector Switch Operator E34KKHB5

Description
KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 HORIZONTAL MOUNT E34 MODEL
Datasheet
Description
KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 HORIZONTAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34KKHB5 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34KKHB5
Non Illuminated Selector Switch Operator E34KKHB5
KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 HORIZONTAL MOUNT E34 MODEL
  • KEY REMOVE CENTER, KEY REMOVE RIGHT TYPE
  • 30.5 MM SIZE
  • MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 3 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • HORIZONTAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E34KKHB5
Product Name Non Illuminated Selector Switch Operator
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2657662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Number of Poles 2 poles
View Details
ACTUATOR P DIN45 1-2 - 194L-HE4P-225 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details