LEVER TYPE
30.5 MM SIZE
2NO-2NC CONTACT CONFIGURATION
MOMENTARY/MAINTAINED
/MAINTAINED/MAINTAIN
ED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
4 POSITION(S)
ANODIZED ALUMINUM BEZEL MATERIAL
LEFT-RIGHT THROW
BLACK KNOB COLOR
HT800 MODEL
Eaton Corporation
Done
Datasheet
Description
LEVER TYPE
30.5 MM SIZE
2NO-2NC CONTACT CONFIGURATION
MOMENTARY/MAINTAINED
/MAINTAINED/MAINTAIN
ED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
4 POSITION(S)
ANODIZED ALUMINUM BEZEL MATERIAL
LEFT-RIGHT THROW
BLACK KNOB COLOR
HT800 MODEL
LEVER TYPE
30.5 MM SIZE
2NO-2NC CONTACT CONFIGURATION
MOMENTARY/MAINTAINED
/MAINTAINED/MAINTAIN
ED OPERATION TYPE
600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
UL 508, CSA C22.2 APPROVAL
NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
4 POSITION(S)
ANODIZED ALUMINUM BEZEL MATERIAL
LEFT-RIGHT THROW
BLACK KNOB COLOR
HT800 MODEL
LEVER TYPE
30.5 MM SIZE
2NO-2NC CONTACT CONFIGURATION
MOMENTARY/MAINTAINED/MAINTAINED/MAINTAINED OPERATION TYPE