Eaton Corporation Non Illuminated Selector Switch Operator HT8JPH3A

Description
KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL
Datasheet
Description
KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - HT8JPH3A - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
HT8JPH3A
Non Illuminated Selector Switch Operator HT8JPH3A
KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MAINTAINED/MOMENTARY OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 2 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-RIGHT THROW 3A CAM CODE HT800 MODEL
  • KNOB LEVER TYPE
  • 30.5 MM SIZE
  • BLACK COLOR
  • MAINTAINED/MOMENTARY OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • 2 POSITION(S)
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • LEFT-RIGHT THROW
  • 3A CAM CODE
  • HT800 MODEL
Supplier's Site Datasheet
Selector Switch - 5455970 - Radwell International
Willingboro, NJ, United States
Selector Switch
5455970
Selector Switch 5455970
EATON SELECTOR SWITCH, 30MM, 2-POSITION, SPRING RETURN FROM RIGHT, OPERATOR ONLY, METAL BASE, METAL BEZEL, OPERATOR: BLACK, LEVER, 27MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY

EATON SELECTOR SWITCH, 30MM, 2-POSITION, SPRING RETURN FROM RIGHT, OPERATOR ONLY, METAL BASE, METAL BEZEL, OPERATOR: BLACK, LEVER, 27MM, ROUND, PLASTIC.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Rotary Switches Rotary Switches
Product Number HT8JPH3A 5455970
Product Name Non Illuminated Selector Switch Operator Selector Switch
Features Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Selector Switches - 0033.3847-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 450-35-210-190-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details