Eaton Corporation Non Illuminated Selector Switch Operator E34KKHB1

Description
KEY REMOVE RIGHT TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 HORIZONTAL MOUNT E34 MODEL
Datasheet
Description
KEY REMOVE RIGHT TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 HORIZONTAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34KKHB1 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34KKHB1
Non Illuminated Selector Switch Operator E34KKHB1
KEY REMOVE RIGHT TYPE 30.5 MM SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 HORIZONTAL MOUNT E34 MODEL
  • KEY REMOVE RIGHT TYPE
  • 30.5 MM SIZE
  • MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 3 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • HORIZONTAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E34KKHB1
Product Name Non Illuminated Selector Switch Operator
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-514-231-R-A5-903-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 0033.1137-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
N program - NWTS - Spring-return selector switch - NWTS32WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details