Eaton Corporation Non Illuminated Selector Switch Operator E34KFB3

Description
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet
Description
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34KFB3 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34KFB3
Non Illuminated Selector Switch Operator E34KFB3
KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE 30.5 MM SIZE MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
  • KEY REMOVE LEFT, KEY REMOVE RIGHT TYPE
  • 30.5 MM SIZE
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 2 POSITION(S)
  • LEFT-RIGHT 60 DEG THROW
  • 1 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • VERTICAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E34KFB3
Product Name Non Illuminated Selector Switch Operator
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
N program - NHS - Main switch - NHS16/2-POL -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switches - 450-35-514-231-R-A5-905-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details