Eaton Corporation Non Illuminated Selector Switch Operator HT8JSH1D

Description
KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL
Datasheet
Description
KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - HT8JSH1D - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
HT8JSH1D
Non Illuminated Selector Switch Operator HT8JSH1D
KNOB LEVER TYPE 30.5 MM SIZE BLACK COLOR MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE 3 POSITION(S) ANODIZED ALUMINUM BEZEL MATERIAL LEFT-CENTER-RIGHT THROW 1D CAM CODE HT800 MODEL
  • KNOB LEVER TYPE
  • 30.5 MM SIZE
  • BLACK COLOR
  • MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • 3 POSITION(S)
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • LEFT-CENTER-RIGHT THROW
  • 1D CAM CODE
  • HT800 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number HT8JSH1D
Product Name Non Illuminated Selector Switch Operator
Features Momentary
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01AC16PB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details