ROUND, KNOB LEVER TYPE
30.5 MM SIZE
KNOB NOT INCLUDED COLOR
MAINTAINED/MAINTAINE
D/MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
3 POSITION(S)
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755, 757, 1835, 120MB LAMP NUMBER
LEFT-CENTER-RIGHT 60 DEG THROW
2 CAM CODE
APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A
OPERATING TEMPERATURE 1 TO 150 DEG F
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
ROUND, KNOB LEVER TYPE
30.5 MM SIZE
KNOB NOT INCLUDED COLOR
MAINTAINED/MAINTAINE
D/MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
3 POSITION(S)
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755, 757, 1835, 120MB LAMP NUMBER
LEFT-CENTER-RIGHT 60 DEG THROW
2 CAM CODE
APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A
OPERATING TEMPERATURE 1 TO 150 DEG F
E34 MODEL
ROUND, KNOB LEVER TYPE
30.5 MM SIZE
KNOB NOT INCLUDED COLOR
MAINTAINED/MAINTAINE
D/MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL
INCANDESCENT LAMP TYPE
3 POSITION(S)
120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE
755, 757, 1835, 120MB LAMP NUMBER
LEFT-CENTER-RIGHT 60 DEG THROW
2 CAM CODE
APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A
OPERATING TEMPERATURE 1 TO 150 DEG F
E34 MODEL
ROUND, KNOB LEVER TYPE
30.5 MM SIZE
KNOB NOT INCLUDED COLOR
MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL