LEVER TYPE
30.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
3 POSITION(S)
LEFT-CENTER-RIGHT 60 DEG THROW
3 CAM CODE
APPLICABLE STANDARD IEC 947-1
VERTICAL MOUNT
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
LEVER TYPE
30.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
3 POSITION(S)
LEFT-CENTER-RIGHT 60 DEG THROW
3 CAM CODE
APPLICABLE STANDARD IEC 947-1
VERTICAL MOUNT
E34 MODEL
LEVER TYPE
30.5 MM SIZE
RED COLOR
MAINTAINED OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
3 POSITION(S)
LEFT-CENTER-RIGHT 60 DEG THROW
3 CAM CODE
APPLICABLE STANDARD IEC 947-1
VERTICAL MOUNT
E34 MODEL