Eaton Corporation Non Illuminated Selector Switch Operator E34VTBL2

Description
LEVER TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet
Description
LEVER TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34VTBL2 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34VTBL2
Non Illuminated Selector Switch Operator E34VTBL2
LEVER TYPE 30.5 MM SIZE RED COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 4 POSITION(S) LEFT-RIGHT 40 DEG THROW 7 CAM CODE APPLICABLE STANDARD IEC 947-1 VERTICAL MOUNT E34 MODEL
  • LEVER TYPE
  • 30.5 MM SIZE
  • RED COLOR
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 4 POSITION(S)
  • LEFT-RIGHT 40 DEG THROW
  • 7 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • VERTICAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E34VTBL2
Product Name Non Illuminated Selector Switch Operator
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
12A 194L Load Switch - 194L-E12-1752 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers