Eaton Corporation Illuminated Selector Switch Operator E34VMB024

Description
ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 24 V AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG F E34 MODEL
Datasheet
Description
ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 24 V AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG F E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Selector Switch Operator - E34VMB024 - Eaton Corporation
Cleveland, OH, USA
Illuminated Selector Switch Operator
E34VMB024
Illuminated Selector Switch Operator E34VMB024
ROUND, KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL INCANDESCENT LAMP TYPE 3 POSITION(S) 24 V AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A OPERATING TEMPERATURE 1 TO 150 DEG F E34 MODEL
  • ROUND, KNOB LEVER TYPE
  • 30.5 MM SIZE
  • KNOB NOT INCLUDED COLOR
  • MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • SOLID THERMOSET CATHODIC EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • INCANDESCENT LAMP TYPE
  • 3 POSITION(S)
  • 24 V AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE
  • 755 LAMP NUMBER
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 3 CAM CODE
  • APPROVAL UL 508, CSA, CE EN 60947-5-1, FDA 3-A
  • OPERATING TEMPERATURE 1 TO 150 DEG F
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E34VMB024
Product Name Illuminated Selector Switch Operator
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
10mm Ultra-Thin DIP Rotary - FR01SR16P - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.1 amps
Positions per Pole Hexadecimal
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details