Eaton Corporation Non Illuminated Selector Switch Operator E34KPHB6

Description
KEY REMOVE CENTER, KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 HORIZONTAL MOUNT E34 MODEL
Datasheet
Description
KEY REMOVE CENTER, KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 HORIZONTAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34KPHB6 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34KPHB6
Non Illuminated Selector Switch Operator E34KPHB6
KEY REMOVE CENTER, KEY REMOVE LEFT TYPE 30.5 MM SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM CODE APPLICABLE STANDARD IEC 947-1 HORIZONTAL MOUNT E34 MODEL
  • KEY REMOVE CENTER, KEY REMOVE LEFT TYPE
  • 30.5 MM SIZE
  • MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 3 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • HORIZONTAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E34KPHB6
Product Name Non Illuminated Selector Switch Operator
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
10mm Ultra-Thin DIP Rotary - FR01KC10H-06XL - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
2 suppliers
Selector Switches - 450-35-414-130-R-901-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details