Eaton Corporation Non Illuminated Selector Switch Operator E34VLBA2

Description
LEVER TYPE 30.5 MM SIZE RED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPLICABLE STANDARD IEC 947-1 LEVER DESIGNED FOR ADDED INGRESS PROTECTION VERTICAL MOUNT E34 MODEL
Datasheet
Description
LEVER TYPE 30.5 MM SIZE RED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPLICABLE STANDARD IEC 947-1 LEVER DESIGNED FOR ADDED INGRESS PROTECTION VERTICAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34VLBA2 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34VLBA2
Non Illuminated Selector Switch Operator E34VLBA2
LEVER TYPE 30.5 MM SIZE RED COLOR MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT 60 DEG THROW 2 CAM CODE APPLICABLE STANDARD IEC 947-1 LEVER DESIGNED FOR ADDED INGRESS PROTECTION VERTICAL MOUNT E34 MODEL
  • LEVER TYPE
  • 30.5 MM SIZE
  • RED COLOR
  • MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT 60 DEG THROW
  • 2 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • LEVER DESIGNED FOR ADDED INGRESS PROTECTION
  • VERTICAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E34VLBA2
Product Name Non Illuminated Selector Switch Operator
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Rotary Switches - 2238138 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
View Details
2 suppliers
Selector Switch Heads - 2383914 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details