Eaton Corporation Non Illuminated Selector Switch Operator E34VFBA4

Description
LEVER TYPE 30.5 MM SIZE YELLOW COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE APPLICABLE STANDARD IEC 947-1 LEVER DESIGNED FOR ADDED INGRESS PROTECTION VERTICAL MOUNT E34 MODEL
Datasheet
Description
LEVER TYPE 30.5 MM SIZE YELLOW COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE APPLICABLE STANDARD IEC 947-1 LEVER DESIGNED FOR ADDED INGRESS PROTECTION VERTICAL MOUNT E34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch Operator - E34VFBA4 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Selector Switch Operator
E34VFBA4
Non Illuminated Selector Switch Operator E34VFBA4
LEVER TYPE 30.5 MM SIZE YELLOW COLOR MAINTAINED OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE EPOXY COATED DIE CAST ZINC BODY MATERIAL 2 POSITION(S) LEFT-RIGHT 60 DEG THROW 1 CAM CODE APPLICABLE STANDARD IEC 947-1 LEVER DESIGNED FOR ADDED INGRESS PROTECTION VERTICAL MOUNT E34 MODEL
  • LEVER TYPE
  • 30.5 MM SIZE
  • YELLOW COLOR
  • MAINTAINED OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • EPOXY COATED DIE CAST ZINC BODY MATERIAL
  • 2 POSITION(S)
  • LEFT-RIGHT 60 DEG THROW
  • 1 CAM CODE
  • APPLICABLE STANDARD IEC 947-1
  • LEVER DESIGNED FOR ADDED INGRESS PROTECTION
  • VERTICAL MOUNT
  • E34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Rotary Switches
Product Number E34VFBA4
Product Name Non Illuminated Selector Switch Operator
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-DS-211-SW1-ND - DigiKey
Specs
Current Rating 5.0 amps
Terminal Type Connector
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS21 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details