KEY REMOVE LEFT TYPE
30.5 MM SIZE
MAINTAINED/MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
LEFT-RIGHT 60 DEG THROW
1 CAM CODE
APPLICABLE STANDARD IEC 947-1
VERTICAL MOUNT
E34 MODEL
Eaton Corporation
Done
Datasheet
Description
KEY REMOVE LEFT TYPE
30.5 MM SIZE
MAINTAINED/MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
LEFT-RIGHT 60 DEG THROW
1 CAM CODE
APPLICABLE STANDARD IEC 947-1
VERTICAL MOUNT
E34 MODEL
KEY REMOVE LEFT TYPE
30.5 MM SIZE
MAINTAINED/MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
EPOXY COATED DIE CAST ZINC BODY MATERIAL
2 POSITION(S)
LEFT-RIGHT 60 DEG THROW
1 CAM CODE
APPLICABLE STANDARD IEC 947-1
VERTICAL MOUNT
E34 MODEL