Advantech Datasheets for Ruggedized Computers
Ruggedized computers are similar to personal computers (PC), but they are intended for use on a factory floor or in other harsh environments.
Ruggedized Computers: Learn more
| Product Name | Notes |
|---|---|
| 10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen Intel® Pentium® N4200 processor Supports Windows 10 IOT and Linux operating systems EN/UL 60601 certification - ensuring patient and medical... | |
| 7" All-in-One Ultra Rugged Mobile Data Terminal Intel® Atom™ E3827 SOC with support for WES8, WES7, Win10, and Ubuntu operating systems 7" WVGA wide-angle LCD resistive touchscreen Vehicle diagnostics interface... | |
| AI Inference Board kit Powered by NVIDIA IGX Thor™ Embedded with NVIDIA IGX™ T5000 up to 2,070 FP4 TFLOPS Supports SFP28 4x25G and 1x5G Ethernet Supports Functional Safety MCU Wide... | |
| AI Inference System Powered by NVIDIA IGX Thor™ Embedded with NVIDIA IGX™ T5000 up to 2,070 FP4 TFLOPS Supports SFP 4 x 25G and 1 x 5G Ethernet Supports Functional... | |
| An industrial Fanless Edge AI PC for the NVIDIA® Jetson Orin™ NX and Jetson Orin™ Nano systems-on-modules delivers 20–100 TOPS of AI performance. NVIDIA Jetson Module Compatible: Jetson Orin™ NX... | |
| AOM-DB3500 is a development board for RISC AOM-Rugged Module. HDMI,DP(Via Type C), eDP/LVDS/MIPI DSI 2 x MIPI CSI (4 Lane), 1 x MIPI CSI (4 Lane)/ HDMI RX 2 x... | |
| Dual GPU Expansion Module for Video AI Edge Computing with MIC-7 Series Offering powerful GPU solution with dual NVIDIA 350W, 3/2.5-slot width/322mm length GPU cards for new AI application Triple... | |
| Expandable Embedded Box IPC with 10th Gen Intel® CPU Intel® 10th Gen socket type processor with DDR4 memory Scalable CPU, RAM selection Compact, rugged and fanless design for harsh embedded... | |
| High Performance AMD Ryzen™ Embedded V1000/R1000 Multi-Screen Gaming Platform Rugged logic box design Security and access to meet the requirement of the gaming industry Quad and dual core APUs up... | |
| Industrial-Grade Nvidia Jetson Barebone PC NVIDIA Jetson Module Compatible: Jetson Xavier™ NX, Jetson™ TX2 NX and Jetson Nano™ Fanless ultra-compact Barebones PC with thermal reference design AIM-Linux software service with... | |
| Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Compliant for Railway Applications Intel skylake-H platform with QM170 Fanless computer for railway vehicle applications, fully compliant withEN 50155 Satisfies... | |
| Intel® 6th Generation Core™ i Processor Fanless System; EN 50155 Complied Product for Railway Applications Intel skylake-H platform with QM170 Fanless computer for railway vehicle applications, fully compliant with EN... | |
| Intel® 8th & 9th Generation Core™-i7/i5/i3 Embedded Multi-media Gaming System Rugged Logic box design Security and access to meet the requirements of the gaming industry Intel® 8th/9th Generation Core™-i7/i5/i3 CPUs... | |
| Modular Compact Embedded Box PC with 6th/7th Gen Intel® Core™ i CPU Intel® Core™ i7/i5/i3/Celeron Processor with 8GB DDR4 built-in Memory 4 x GbE, 4 x USB 3.0, 1 x... | |
| Modular Embedded Box PC with 11th Gen Intel® Core™ i CPU Intel® Core™ 11th i7/i5/i3 Processor with 8GB DDR4 3200Mb/s memory 4 x GbE, 3 x USB 3.2 Gen2, 1... | |
| MXM GPU Expansion Module for New AI Application with MIC-7 Series Support NVIDIA MXM GPU with whole system fanless design Support up to 80W NVIDIA Quadro MXM 3.1 Type A/B... | |
| Ruggedize AI Inference System Based on NVIDIA® Jetson™ Xavier NX. This in-vehicle AI system is compact, IP67 rated, waterproof fanless design. Ruggedized IP67 waterproof fanless design Embedded with NVIDIA® Jetson... | |
| Ruggedized In-Vehicle AI Fanless System Based on NVIDIA® Jetson Orin™ NX Ruggedized IP67 waterproof fanless design Embedded with NVIDIA® Jetson Orin™ NX up to 100 TOPS 2 x GbE and... | |
| Small-Size Integrated DIN-Rail IPC with Intel® Atom® x6413E and x6425RE Intel® Atom® x6413E (1.5 GHz) and x6425RE (1.9GHz) processor with 8GB DDR4 memory Wide operating temperature range (-40 ~ 70... | |
| The DPX-M1265 is a versatile gaming platform based on AMD Ryzen™ V1000 processors providing a high performance multi-media engine and expansion. Future proof I/O shield for upgrade to future DPX-E... |