Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers RDCM3348BK

Description
Features Constructed in 16-gauge steel. Prevents cables from sagging when running front to rear. Universal design compatible with both racks and cabinets. Cable pass-through holes are evenly spaced. Easily mounts to EIA mounting rails. Cable tie-off slots help keep cables managed. Requires two pairs of mounting rails to install. Requires mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Rack Equipment Installation Tool Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Min Depth - Max Depth - Units RDCM2136BK - 3.00 3.95 21.50 36.50 2U RDCM3348BK - 3.00 3.95 33.50 48.50 2U
Request a Quote Datasheet
Description
Features Constructed in 16-gauge steel. Prevents cables from sagging when running front to rear. Universal design compatible with both racks and cabinets. Cable pass-through holes are evenly spaced. Easily mounts to EIA mounting rails. Cable tie-off slots help keep cables managed. Requires two pairs of mounting rails to install. Requires mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Rack Equipment Installation Tool Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Min Depth - Max Depth - Units RDCM2136BK - 3.00 3.95 21.50 36.50 2U RDCM3348BK - 3.00 3.95 33.50 48.50 2U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - RDCM3348BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
RDCM3348BK
Rack Mounting Solutions - Rack Accessories - Cable Managers RDCM3348BK
Features Constructed in 16-gauge steel. Prevents cables from sagging when running front to rear. Universal design compatible with both racks and cabinets. Cable pass-through holes are evenly spaced. Easily mounts to EIA mounting rails. Cable tie-off slots help keep cables managed. Requires two pairs of mounting rails to install. Requires mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Rack Equipment Installation Tool Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Min Depth - Max Depth - Units RDCM2136BK - 3.00 3.95 21.50 36.50 2U RDCM3348BK - 3.00 3.95 33.50 48.50 2U

Features

  • Constructed in 16-gauge steel.
  • Prevents cables from sagging when running front to rear.
  • Universal design compatible with both racks and cabinets.
  • Cable pass-through holes are evenly spaced.
  • Easily mounts to EIA mounting rails.
  • Cable tie-off slots help keep cables managed.
  • Requires two pairs of mounting rails to install.
  • Requires mounting hardware.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Hook and Loop Roll
  • Rack Equipment Installation Tool

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Rack
Height - Width - Min Depth - Max Depth - Units
RDCM2136BK - 3.00 3.95 21.50 36.50 2U
RDCM3348BK - 3.00 3.95 33.50 48.50 2U

Supplier's Site
Rack Accessories - 164-RDCM3348BK-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-RDCM3348BK-ND
Rack Accessories 164-RDCM3348BK-ND
2U 33-48D ADJ DEPTH CABLE MGR

2U 33-48D ADJ DEPTH CABLE MGR

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RDCM3348BK 164-RDCM3348BK-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Accessories - HM2901-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3183-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Enclosure Accessories - 2790315 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Components - HM2671-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details