Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Rails RDA2U4

Description
With Hammond's Rail Depth Adapter Kit, the equipment can be moved four (4) inches in either direction. useful when mounting patch panels or switches that have a small clearance for the cable bend radius. Features Constructed of 16 gauge steel. Available in 1U and 2U sizes. Sold in pairs. Designed for mounting equipment either in front of or behind the rail. Mounts to all EIA mounting rails round holes to square holes. The suggested load capacity of 10 lbs (4.5 kg). Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions Height - Depth - Height - Rack Units RDA1U4 - 1.75 4.00 1.75 1U RDA2U4 - 3.50 4.00 3.50 2U Qty Included - Description 2 Adaptor bracket 4 10-32 x 0.625in screw 4 10-32 Cage nut 1 Installation instructions
Request a Quote Datasheet
Description
With Hammond's Rail Depth Adapter Kit, the equipment can be moved four (4) inches in either direction. useful when mounting patch panels or switches that have a small clearance for the cable bend radius. Features Constructed of 16 gauge steel. Available in 1U and 2U sizes. Sold in pairs. Designed for mounting equipment either in front of or behind the rail. Mounts to all EIA mounting rails round holes to square holes. The suggested load capacity of 10 lbs (4.5 kg). Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions Height - Depth - Height - Rack Units RDA1U4 - 1.75 4.00 1.75 1U RDA2U4 - 3.50 4.00 3.50 2U Qty Included - Description 2 Adaptor bracket 4 10-32 x 0.625in screw 4 10-32 Cage nut 1 Installation instructions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Rails - RDA2U4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Rails
RDA2U4
Rack Mounting Solutions - Rack Accessories - Mounting Rails RDA2U4
With Hammond's Rail Depth Adapter Kit, the equipment can be moved four (4) inches in either direction. useful when mounting patch panels or switches that have a small clearance for the cable bend radius. Features Constructed of 16 gauge steel. Available in 1U and 2U sizes. Sold in pairs. Designed for mounting equipment either in front of or behind the rail. Mounts to all EIA mounting rails round holes to square holes. The suggested load capacity of 10 lbs (4.5 kg). Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Mounting Dimensions Height - Depth - Height - Rack Units RDA1U4 - 1.75 4.00 1.75 1U RDA2U4 - 3.50 4.00 3.50 2U Qty Included - Description 2 Adaptor bracket 4 10-32 x 0.625in screw 4 10-32 Cage nut 1 Installation instructions

With Hammond's Rail Depth Adapter Kit, the equipment can be moved four (4) inches in either direction. useful when mounting patch panels or switches that have a small clearance for the cable bend radius.

Features

  • Constructed of 16 gauge steel.
  • Available in 1U and 2U sizes.
  • Sold in pairs.
  • Designed for mounting equipment either in front of or behind the rail.
  • Mounts to all EIA mounting rails round holes to square holes.
  • The suggested load capacity of 10 lbs (4.5 kg).
  • Finished in smooth RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Mounting Dimensions
Height - Depth - Height - Rack Units
RDA1U4 - 1.75 4.00 1.75 1U
RDA2U4 - 3.50 4.00 3.50 2U
Qty Included - Description
2 Adaptor bracket
4 10-32 x 0.625in screw
4 10-32 Cage nut
1 Installation instructions

Supplier's Site
Rack Accessories - HM5686-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM5686-ND
Rack Accessories HM5686-ND
Rack Adapter

Rack Adapter

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RDA2U4 HM5686-ND
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Rails Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - 164-1455UBBK-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - 1427X-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3018-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details